SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 17
Product Name Notes
connection cable with waterproof sensor connector IP 68 for triaxial acceleration sensors on IEPE Basis
Continuously Flexible Control Cables for Drag Chain and Robot Applications, SABdynamic 910 Control C
Continuously Flexible Data Cables for Drag Chain and Robot Applications, SABdynamic 910 Data C TP
extension cable for the connection of Piezo pressure sensors at the charge amplifier for engine indexing
For example for the connection of an uniaxial acceleration sensor (IEPE).
For example for the connection of an uniaxial acceleration sensor (IEPE)
For the connection of an uniaxial acceleration sensor with charge outlet (Charge).
For the connection of an uniaxial acceleration sensor with charge outlet (Charge)
for the connection of triaxial acceleration sensors with charge outlet (IEPE)
for the extension of a sensor connection cable with Lemo connector 9-pole code G
For the extension of a triaxial acceleration sensor cable with ¼-28 UNF female connector
High-voltage cable for dynamic applications in drag chains. The HV Robot 1.8/3 kV was specially developed for use in high-voltage testing under dynamic conditions. In automated test environments where cables...
Highly flexible data cable for robotic applications with TPE sheath for use in cleanrooms. The robust robot data cable with UL/CSA can be used with a torsion angle up to...
HV acceleration measurement together with CSM HV IEPE FL 100 measuring module
Low-Noise-Cable for uniaxial accelerationsensor (IEPE) and connection at e.g. Siemens LMS SCADAS measuring technique.
Oil-resistant connection cable with overall copper screen and temperature range from -55°C up to +180°C. This cold and heat resistant FEP insulated cable is suitable for extreme environmental conditions.
PC connection element
RT 123 is a PUR torsion cable with a torsion angle up to +/- 450° over 0.5 m. It is recommended for use in packaging, wood working, textile, welding and...
SABIX® A 280 FRNC X is a wiring and control cable with good ozone, oil, and chemical resistance. The fire resistant cable is recommended for the internal wiring of rail...
SABIX® A 280 FRNC X is a wiring and control cable with good ozone, oil, and chemical resistance. The flame retardant cable is recommended for the internal wiring of rail...
SABIX® A 285 FRNC X is a control cable with numbered cores and overall copper screen. Furthermore, it has a good ozone, oil, and chemical resistance. The flame retardant cable...
SD 86 C is a shielded data cable with coloured cores and overall copper screen. This high flexible cable is recommended for use in wood working and packaging machines, assembly...
SD 86 C TP is a continuously flexible twisted paired PVC data cable for cable drag chains with overall copper screen as well as a small bending radius. This drag...
SD 90 C is a continuously flexible data cable with overall copper screen and coloured cores as well as improved abrasion resistance. The oil resistant & high flexible cable is...
SD 90 is a continuously flexible PUR data cable with coloured cores as well as increased efficiency due to the permanent use with millions of bending cycles. This high flex...
SD 980 CP TP is a continuously flexible paired TPE/PUR data cable with coloured cores, good EMC characteristics, and overall copper screen. It is recommended for use in handling, material...
Sensor cable for connecting a triaxial acceleration sensor with charge output (Charge)
sensor cable for the connection of strain gauges
sensor cable for the connection to pressure sensors with M12 reception
sensor cable for triaxial acceleration sensors (IEPE) and 8-36 UNF connection
sensor cable for triaxial acceleration sensors (IEPE) and the connection of e.g. Siemens LMS SCADAS measuring technique
sensor cable for triaxial acceleration sensors with charge outlet (IEPE) and connection to e.g. Müller BBM PAK measuring technique
sensor connection cable for triaxial acceleration sensors (IEPE) and connection for e.g. MüllerBBM PAK measuring technique
Sensor connection cable for triaxial acceleration sensors with charge output and connection to e.g. Müller BBM PAK Messtechnik
Special hybrid cable with numbered cores and overall copper screen for the automotive industry.
The SABdynamic 910 Control is a flexible control cable with UL/cUL approval that has been specially developed for permanent and dynamic movements, e.g. in drag chains with long travel distances...
The SABdynamic 910 Data is a highly flexible data cable that has been specially developed for use in drag chains with long travel distances. It is also characterized by its...
The data/ POF cables are designed for a good electromagnetic characteristics signal transmission for installation in switch boxes and wind energy plants. The copper cable is used for the transmission...
The PVC servo cable with overall copper screen can be used, for example, as motor connection cable of pitch drives.
The twisted pair cable is a continuously flexible PUR data cable with overall copper screen and good chemical resistance. This cable with increased efficiency due to the permanent use with...
The UL recognized and CSA approved PVC control cable with numbered cores with strand construction acc. to the American Wire Gauge (AWG) and is used, for example, in construction of...
This control cable for robotic applications is very robust and can be used up to a torsion angle of ± 360° per 1 m in cleanroom applications.
This highly flexible sensor cable is suitable for the transmission of measured values of a weather station for the control of yaw mechanism in wind energy plants. The highly flexible...

<< Prev Next >>