SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16
Product Name Notes
05SJ-K is halogen-free, flexible silicone insulated strands with fibre-glass braiding with reference to DIN EN 50525-2-41. Moreover, it is used for applications at ambient temperatures higher than +55°C, for internal...
05SJ-U is a silicone insulated wire with fibre-glass braiding with reference to DIN EN 50525-2-41. Moreover, it is used for applications at ambient temperatures higher than +55°C, for internal wiring...
R 107 - Highly Flexible High-Voltage Single Conductor for Railway Applications The R 107 is a highly flexible, halogen-free high-voltage single conductor with Besilen® insulation for use as a power...
BiHF/Cu/Bi-J with overall copper shield and silicone outer sheath consists of silicone insulated strands. Moreover, it is flexible at low temperatures. It is used in packaging and textile machine construction,...
Bus hybrid cables from SAB combine power supply and data transmission in one cable. These cables are used, for example, in the cable-hose assembly of the robots and, due to...
Constant current control robot cables are used in the robot hose package for constant current control. These cables are connected to the welding gun of the robot and regulate a...
High temperature resistant sensor cable up to max. +150 °C for measuring and testing technology. Supply cable for miniature sensors. Strain gauge supply cable for smallest bending radii. Connecting cable...
High temperature resistant sensor cable up to max. +250 °C for measuring and testing technology. Supply cable for miniature sensors. Strain gauge supply cable for smallest bending radii. Connecting cable...
Low temperature resistant sensor cable down to -50 °C for measuring and testing technology. Supply cable for miniature sensors. Strain gauge supply cable with smallest bending radii. For indoor and...
N2GFA/2GFA is a silicone insulated wire acc. to DIN VDE 0250. Moreover, it is 0,75 mm² DIn VDE standardized. They are made for flexible applications for internal wiring of lamps,...
N2GFAF/2GFAF is a flexible silicone insulated wire acc. to DIN VDE 0250. Additionally, it is heat resistant and 0,75 mm² DIn VDE standardized. Moreover, they are made for highly flexible...
Profinet CAT 5 cable «Type R» for robotic applications. The recommended torsion angle of this robotic cable is ±180°/m. The stranding of the cores 2 x 2 x...
Robot cable for torsional stress up to ±180°/0.5 m. The minimum bending radius of this robot control cable is 10 x d (recommended). The cable can be used for a...
Robot motor cable TPE/PUR with nominal voltage of Uo/U 450/750 V and a temperature range of -40 to +90 °C. This halogen-free robot motor cable can be provided in the...
Robotic Cable, Control cable for robots
Robotic Cable, Control cable for welding guns
Robotic Cable, Power Cable
Robotic Cable, Robot hybrid cable
Robotic Cable, Robot multibus cable
Robotic Cable, RT Ethernet cable CAT 6
Robotic Cable, Transmission cable / Encoder cable
Robotic Cable, Welding cable for robots
Robotic Hybrid Cables are used on robots as PNZ and EMZ cables for welding control. They are included into the dress package of the robot and thus, fulfil the high...
Robust & weatherproof Single Pair Ethernet cable for use in harsh & industrial environments e.g. high temperatures, contamination by oil and grease, aggressive chemicals or humidity.
Robust, highly flexible control and power supply cable for On-/ Offshore equipment for harsh environmental conditions for example at drilling rigs of oil and gas exploitation. The cable is used...
Sensor Connection Cables, RTD sensor cable
SiAF/BiAF is silicone insulated strands that are heat resistant and halogen-free. Moreover, they are made for flexible applications for internal wiring of lamps, heating appliances, switchboard plants and distributors in...
Silicone-insulated connection cable with glass fiber braiding and overall copper screen for use in the steel processing industry. This high-temperature resistant cable is used e.g. in smeltery plants and is...
Single pair Ethernet cable with power supply and UL approval for use in drag chains. The SPE Hybrid cable fulfils the electrical and transmission requirements for high frequency in accordance...
SRY D 311 is a semi-rigid PVC data cable with small bending radius. Applications are in measuring, control, and voice signals, e.g. in medicine technologies, in scales and low-voltage switchboard...
Temperature-resistan t cable foor the wiring of motors /generators / transformers. This cable is suitable for the potting with impregnating materials for example with epoxy resin. Residues can be easily...
The reeling DC charging cable from SAB Bröckskes has been specially developed for applications that require high mechanical strength and flexibility. Its reeling capability makes it ideal for use in...
The DC 300 DS TP is a double shielded signal and control cable with double screen and good EMC characteristics. Application is in measuring, control, and voice signals, e.g. in...
The double shielded multiconductor cable with small outer diameter is used in measuring, control, and voice signals, e.g. in scales and low-voltage switchboard plant engineering, for interference-prone process controls, in...
The DR 724 P Spreader is for use in reeling applications with heavy duty mechanical stress e.g. in motor driven drums in container cranes.
The heat resistant wire is used in packaging and textile machine construction, refrigeration, heat and air conditioning, plastics processing, smelteries, steelworks, and hot-rolling mills, cement, glass, and ceramic industries, and...
The SAB GSE special cable for earthing is a flexible, single-core cable that has been specially developed for mobile applications such as the connection between refuelling vehicles and aircraft. It...
This multi-conductor cable with UL/CSA is used as a welding cables for robots. The cable can be offered in the dimensions 1 x 10.0 mm², 1 x 16.0 mm², 1...
This robot welding cable (single core cable) is suitable for robotic applications.
With the new product series CATLine SPE - Single Pair Ethernet - SAB offers cables for applications in cable tracks, robots and high temperature. With a bandwidth of 1-600 MHz,...

<< Prev Next >>