SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| ÖCYZ-J (OZ-J) is a PVC control cable with numbered cores and overall copper screen. Furthermore, it has good EMC characteristics, a small outer diameter and bending radius as well as... | |
| ÖZ-0 (E) is a PVC control cable with numbered cores and a blue outer sheath. Furthermore, it has a high flexibility. It is recommended for use in chemical industry, for... | |
| ÖZCuY-0 (E) is a PVC control cable with numbered cores, an overall copper screen, and a blue outer sheath. Furthermore, it has good EMC characteristics and a high flexibility. It... | |
| CC 500 is a PVC control cable with numbered cores and a small bending radius which is also flexible. It is recommended for use in control devices like in the... | |
| CC 600 MTW CY Typ MTW is an approved PVC control and Machine-Tool cable with numbered cores and overall copper screen. Additionally, it is oil resistant and it has a... | |
| CC 600 MTW Typ MTW is an approved PVC control and Machine-Tool cable with numbered cores. Additionally, it is a flexible cable for tray use and it has a NFPA... | |
| H05VV-5-F is a PVC control cable with numbered cores and DIN VDE resp. HAR standardized. It is recommended for use in machine tool and packaging machine construction, material handling and... | |
| The CC 600 CY is a PVC control cable with numbered cores, a special PVC inner sheath and a shielding acc. to DIN/UL/CSA. This oil resistant control cable is used,... | |
| The control cable with an extended temperature range and numbered cores is UL recognized and CSA approved and is used, for example, in machine tool and packaging machine construction, material... | |
| This shielded PVC control cable with an extended temperature range up to +180°C is UL recognized and CSA approved. It is used, for example, in machine tool and packaging machine... |
| << Prev | Next >> |