SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16
Product Name Notes
CC 500 B is a PVC connection cable with coloured cores and a small bending radius which is also flexible. It is recommended for use in control devices like in...
CC 500 CY (TR) is a PVC control cable with an transparent outer sheath, numbered cores, inner sheath, and overall copper screen. Furthermore, it has good EMC characteristics, high mechanical...
CC 500 CY is a PVC control cable with numbered cores, inner sheath, and overall copper screen. Furthermore, it has good EMC characteristics, high mechanical loading capacity as well as...
CC 500 is a PVC control cable with numbered cores and a small bending radius which is also flexible. It is recommended for use in control devices like in the...
CC 500 SY is a PVC control cable with numbered cores, an inner sheath, and steel wire armouring. Furthermore, it has high mechanical loading capacity as well as high flexibility.
H05VV-5-F is a PVC control cable with numbered cores and DIN VDE resp. HAR standardized. It is recommended for use in machine tool and packaging machine construction, material handling and...
The control cable with an extended temperature range and numbered cores is UL recognized and CSA approved and is used, for example, in machine tool and packaging machine construction, material...

<< Prev Next >>