SAB BRÖCKSKES GmbH & Co. KG Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Especially appropriate where quick and uncomplicated temperatures must be measured. Advantage: No special preparation necessary at the measuring points. It only has to be paid attention to the fact that... | |
| For temperature measurement, for example at engine test benches. Especially appropriate to collect the temperature of the airflow, for example in the turbocharger. The small diameter of the measuring tip... | |
| Screw-in resistance thermometers with Pt100 RTD elements are used for precise temperature measurement in industrial applications, such as engine test benches and engine compartments. They are particularly suitable for... | |
| The sheathed resistance thermometer (MWT) is designed for universal temperature measurement. Direct connection to the measurement technology enables easy handling and quick measurement setups. Compatible with the measurement modules from:... | |
| This Pt100 temperature sensor is especially appropriate to collect the temperature in engine oil. The dipstick can easily be inserted instead of the normal oil dipstick. The adjustable fixing tightens... | |
| This temperature probe is versatile due to its design and high temperature resistance. With its slim design and flexible sheath material, the RTD Pt100 sensor can even be installed in... |