SAB BRÖCKSKES GmbH & Co. KG Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Adapter cable for the adaptation of a mini female acceleration sensor (IEPE) with a 4-pin ¼ 28 sensor cable. | |
| Adapter cable for the adaptation of a sensor cable with 3 x BNC male connector to for example Müller BBM PAK measurement systems | |
| Cable Assemblies // Harnessed Helix Cables // Helix Cable | |
| Cable Assemblies // Overmolded Cable Assemblies // Data Cable | |
| Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable | |
| Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable | |
| Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable | |
| cable for strain gauges | |
| Coaxial cable with BNC and SMB connector for the connection between sensor and measuring device. This coaxial cable has excellent low-temperature flexibility down to -40°C and can be used up... | |
| Coaxial cable with BNC connectors (50 Ω) at both ends for low noise transmission in high frequency technology. The pre-assembled BNC cable can be used at temperatures up to max. | |
| collection cable for a structured and proper laying for example at a test bench | |
| Connection cable between PC and IP cameras. | |
| Connection cable USB A with USB C connector | |
| connection cable with waterproof sensor connector IP 68 for triaxial acceleration sensors on IEPE Basis | |
| Connection of ETK cable CBM150.1 with FETK interface module ES89x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode. | |
| Connection of ETK control device with ETK interface module for example ES59x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode. | |
| Connection of FETK cable CBE.260.1 with ETK control device.* Individual marking by shrinkable sleeve as for example with internal material no. or barcode. *Note: If the FETK cable is layed... | |
| Connection of FETK cable CBE.260.1 with ETK interface module for example ES59x.* Individual marking by shrinkable sleeve as for example with internal material no. or barcode. *Note: If the FETK... | |
| Connection of FETK control device with FETK interface module for example ES89x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode. | |
| e.g. in the fields of agricultural, construction and special vehicles | |
| extension cable for strain gauges | |
| extension cable for the connection of Piezo pressure sensors at the charge amplifier for engine indexing | |
| Extension of ETK interface cable and connection to ETK interface module for example ES59x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode. | |
| Extension of FETK interface cable and connection to FETK interface module for example ES89x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode. | |
| For example for the connection of an uniaxial acceleration sensor (IEPE). | |
| For example for the connection of an uniaxial acceleration sensor (IEPE) | |
| For low-noise NVH measurements with microphones and uniaxial sensors, stable signal transmission is essential. The BNC breakout box with 8-way coax multicore cable is specifically designed for applications with... | |
| For NVH measurements with microphones and uniaxial sensors, stable and low-noise signal transmission is essential. The 8-way coax multicore cable (low noise) enables a structured and reliable connection of sensor... | |
| For the connection of an uniaxial acceleration sensor with charge outlet (Charge). | |
| For the connection of an uniaxial acceleration sensor with charge outlet (Charge) | |
| for the connection of triaxial acceleration sensors with charge outlet (IEPE) | |
| for the extension of a sensor connection cable with Lemo connector 9-pole code G | |
| For the extension of a triaxial acceleration sensor cable with ¼-28 UNF female connector | |
| HV acceleration measurement together with CSM HV IEPE FL 100 measuring module | |
| IE system cable for continuously flexible application, e.g. in cable tracks in industrial environment. | |
| In multi-channel NVH measurements with triaxial accelerometers, cabling effort can quickly become complex. The IEPE triax breakout box with 8-way multicore cable enables a structured and compact connection of... | |
| In multi-channel NVH measurements with triaxial accelerometers, a structured and clearly arranged cabling setup is essential. The 8-way IEPE triax multicore cable enables the bundled and reliable connection of multiple... | |
| Industrial ethernet system cable Cat. 6A for continuously flexible application, e.g. in cable tracks in industrial environment. | |
| Industrial ethernet system cable for continuously flexible application, e.g. in cable tracks in industrial environment. | |
| Low noise coax cable at both sides with Microdot 10-32 male connectors e.g. for the connection of an uniaxial acceleration sensor (IEPE). | |
| Low-noise coaxial cable with BNC male connector (50 Ω) and BNC female connector (50 Ω). This coaxial cable has very good resistance to oil and chemicals and can be used... | |
| Low-Noise-Cable for uniaxial accelerationsensor (IEPE) and connection at e.g. Siemens LMS SCADAS measuring technique. | |
| Measuring tasks are becoming more and more complex and the number of measuring points to be evaluated is increasing. This causes a bigger cabling effort. In order to simplify this... | |
| Mechanically very rugged USB 3.0 extension cable with moulded type A male connector and type A female connector. This USB 3.0 cable is suitable for cable tracks. | |
| Multiple coaxial cable (16-connectors) is mechanically very robust, easy to handle and can be used in a very space-saving installation. | |
| PC connection element | |
| PN system cable Cat.5 for continuously flexible application, e.g. in cable tracks in industrial environment. | |
| Profinet system cable (Cat.5) with moulded M12 connector D-coded and mounted RJ45 connector for continuously flexible application, e.g. in cable tracks in industrial environment. | |
| Robust RG 316 coaxial cable with BNC male connectors and 50 Ω BNC couplings. This multiple coaxial cable (8-plug) is mechanically very robust, easy to handle and can be used... | |
| sensor cable for the connection of strain gauges | |
| sensor cable for the connection to pressure sensors with M12 reception | |
| sensor cable for triaxial acceleration sensors (IEPE) and 8-36 UNF connection | |
| sensor cable for triaxial acceleration sensors (IEPE) and the connection of e.g. Siemens LMS SCADAS measuring technique | |
| sensor cable for triaxial acceleration sensors with charge outlet (IEPE) and connection to e.g. Müller BBM PAK measuring technique | |
| sensor cable, open ends | |
| sensor connection cable for triaxial acceleration sensors (IEPE) and connection for e.g. MüllerBBM PAK measuring technique | |
| Sensor connection cable for triaxial acceleration sensors with charge outlet and for example Müller BBM PAK measurement systems. | |
| Sensor connection cable for triaxial acceleration sensors with charge outlet | |
| Sensor connection cable for triaxial acceleration sensors with charge output and connection to e.g. Müller BBM PAK Messtechnik | |
| sensor extension cable | |
| Temperature-resistan t coaxial cable (low-noise) as connection between sensor and measuring device. | |
| USB 3.0 connection cable between PC and 3D camera with moulded type A and Micro-B male connector. The USB 3.0 cable for cable track applications is suitable for mechanically very... |