SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 16
Product Name Notes
BB 380 is a highly flexible, halogen-free control cable that has been specially designed for use in passenger boarding bridges. It is equally suitable for use in drag chains and...
Our lamp cable is used in the lamp and light industry for the connection of halogen lamps and lighting or rather downlights. This cable is because of design reasons equipped...
RG 179 FEP is a FEP-insulated coaxial cable with FEP jacket. Moreover, it has an excellent resistance against chemicals and solvents. Application is in high broadband transmission.
SABIX® A 100 HT is a high temperature cable with nickel-plated strands and VDE-Reg.-No. 7088. This fire retardant cable is recommended for use in internal wiring at high ambient temperatures...
SABIX® A 130 HT is a heat resistant wire with coloured or numbered cores. The fire retardant cable is recommended for use in plastics processing, packaging machine construction, smelters, steelworks...
SABIX® A 147 FRNC is a flame retardant, halogen-free wiring cable with a voltage of 600 V. This electrical cable with UL is recommended for use in production of control...
SABIX® A 157 FRNC is a halogen-free wiring cable with a voltage of 1000 V and it has an approval for the US-market. The electrical wiring cable is recommended for...
SABIX® CC 625 FRNC M is a halogen-free control cable with numbered cores and UL/CSA approval. It is recommended for use in automation technologies, car manufacturing industry, machine construction, and...
SABIX® CC 625 S FRNC M is a halogen-free UL/CSA approved control cable with overall copper screen, numbered cores. This flame retardant and self-extinguishing cable is recommended for use in...
SD 980 CP TP is a continuously flexible paired TPE/PUR data cable with coloured cores, good EMC characteristics, and overall copper screen. It is recommended for use in handling, material...
The S 99 C ECO is a low-capacitance drag chain cable with overall copper screening, designed for dynamic applications with increased electromagnetic compatibility requirements. The braid made from tinned...
The SABdynamic 900 Data C TP is particularly suitable for data and signal applications where transmission quality and EMC properties are equally important. The twisted-pair conductors ensure good transmission characteristics...
The SABdynamic 900 Data C is particularly suitable for data applications where shielded cabling is required. The overall copper shielding, made from tinned copper wires, ensures good EMC...
The SABdynamic 900 Data is a highly flexible data cable that has been specially developed for demanding drag chain applications with long travel distances. Its resistant polyurethane (PUR) jacket offers...
The SABdynamic 910 Control D extends the properties of a robot-compatible control cable to include a braided structure made from tinned copper round wires, making it suitable for applications...
The SABdynamic 910 Control is a flexible control cable with UL/cUL approval that has been specially developed for permanent and dynamic movements, e.g. in drag chains with long travel distances...
The SABdynamic 910 Data D TP has been developed for highly dynamic data applications that require both high flexibility and reliable shielding. Instead of a conventional braided screen, the cable...
The SABdynamic 910 Data is a highly flexible data cable that has been specially developed for use in drag chains with long travel distances. It is also characterized by its...
The SD 99 C ECO combines the advantages of a permanently flexible data cable with overall copper screening made from tinned copper round wires. This makes it particularly suitable...
The SD 99 C TP ECO is suitable for applications involving continuous flexing, where a shielded design and a twisted-pair conductor arrangement are both required. This construction ensures stable signal...
The fire resistant & fire retardant cable with silver-plated strands, good solderability is recommended for use in internal wiring at high ambient temperatures in protected rooms. The core cable is...
The halogen-free and flame-retardant CAN bus cable according to NF C 32-070 C1 has good flexibility and is suitable for a temperature range of -30/+90°C. The cable is used for...
The S 99 ECO is a low-capacity, highly flexible drag chain cable that is ideal for dynamic industrial applications with limited installation space. Its small outer diameter and extremely small...
The SD 99 ECO is a multi-pair data cable with a black PUR sheath that has been specially developed for permanently flexible use in drag chains. The small outer diameter...

<< Prev Next >>