SAB BRÖCKSKES GmbH & Co. KG Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| Profibus cable for fieldbus cabling - This flexible Profibus Cable has been specially developed for communication between automation systems and decentralized peripheral devices in the field and is suitable for... | |
| Cable Assemblies // Overmolded Cable Assemblies // Data Cable | |
| Data cable with overall copper screen that is tested acc. to American ASTM standard and fulfils fire protection requirements R 15 (EL1A) acc. to EN 45545-2 for hazard levels HL1-3. | |
| Industrial ethernet system cable Cat. 6A for continuously flexible application, e.g. in cable tracks in industrial environment. | |
| Industrial ethernet system cable for continuously flexible application, e.g. in cable tracks in industrial environment. | |
| LSZH Cable - SABIX® R 645 FRNC TP is a paired SABIX® Rail Data cable with overall copper screen that has good transmission rates and crosstalk attenuation. This low smoke... | |
| SABIX® R 605 FRNC is a data cable which is flame retardant acc. to UN/ECE R118, self-extinguishing and fulfils fire protection requirements R 15 (EL1A) acc. to EN 45545-2... | |
| SABIX® SD 705 FRNC C1 is a continuously flexible halogen-free data cable with improved fire performance. Furthermore, it is oil and fuel resistant. This cable is used as festoon cable... | |
| SABIX® SD 715 C FRNC C1 is a continuously flexible halogen-free data cable with overall copper screen and improved fire performance. Furthermore, it has good EMC characteristics. This cable is... | |
| SD 86 C is a shielded data cable with coloured cores and overall copper screen. This high flexible cable is recommended for use in wood working and packaging machines, assembly... | |
| SD 86 C TP is a continuously flexible twisted paired PVC data cable for cable drag chains with overall copper screen as well as a small bending radius. This drag... | |
| SD 86 is a continuously flexible PVC data cable with coloured cores as well as a reinforced outer sheath. This drag chain cable is recommended for use in wood working... | |
| The SD 200 C is a shielded data cable designed for applications involving movement, where reliable signal transmission is required even under industrial conditions. The braided shield made from tinned... | |
| The SD 200 is a highly flexible data cable designed for moving applications with long travel distances of over 10 m. Thanks to its small outer diameter and tight bending... | |
| The DR PN 689 P Highflex is a reeling, special Industrial Ethernet Cat 5 cable with PUR outer jacket and SABIX® core insulation. Industrial Ethernet is a young and rapidly... | |
| The PB 632 is a flexible PVC Profibus-DP cable. It has layer stranding and pair shielding consisting of a braid of tinned copper round wires. This Profibus cable has been... | |
| The PUR Profibus-DP cable, which was specially designed for cable tracks, has a pair screen in the form of a braid of tinned copper round wires. This Profibus cable has... | |
| This cable is a flexible PVC Profibus-DP cable with UL approval and 300 V voltage according to UL. It is also flame retardant and self-extinguishing according to IEC 60332-1-2 +... | |
| This cable is highly flexible, has a "fast connect" cable structure and is suitable for both fixed and flexible installation. The drag chain-compatible Profibus-DP cable (2 x AWG 24) was... | |
| This PUR Interbus-S cable for cable tracks with UL approval is halogen-free according to DIN VDE 0472 part 815 and IEC 60754-1. It is used in transport and storage technology... |
| Next >> |