SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 16
Product Name Notes
Halogen-free flexible data cable, twisted triple with overall copper screen especially for use in shipbuilding industry. This cable with DNV approval is flame retardant and self-extinguishing.
Halogen-free flexible paired data cable with aluminum pair screen and overall copper screen especially for use in shipbuilding industry. The flexible & flame retardant cable is suitable for applications acc.
SABIX® BL 410 FRNC is a halogen-free flexible power cable with 0,6/1 kV. Furthermore, it does not cause flame propagation and is flame retardant and self-extinguishing. This cable is made...
SABIX® BL 412 C FRNC is a halogen-free flexible power cable with overall copper screen and 0,6/1 kV. Furthermore, it is asbestos free and has good EMC characteristics. This cable...
SABIX® BL 415 C FRNC is a halogen-free flexible data cable with overall copper screen and DNV·GL approval. This cable is appropriate for flexible use below deck as well as...
SABIX® BL 438 C FRNC is a halogen-free flexible control cable with overall copper screen and 300/500 V. Furthermore, it has good EMC characteristics and does not cause flame propagation.
SABIX® BL 445 C FRNC is a halogen-free flexible paired data cable with overall copper screen. This cable is appropriate for flexible use below deck as well as on deck...
SABIX® CC 625 FRNC M is a halogen-free control cable with numbered cores and UL/CSA approval. It is recommended for use in automation technologies, car manufacturing industry, machine construction, and...
SABIX® CC 625 S FRNC M is a halogen-free UL/CSA approved control cable with overall copper screen, numbered cores. This flame retardant and self-extinguishing cable is recommended for use in...
SABIX® CC 625 SH FRNC M is a halogen-free control cable with inner sheath, overall copper screen, and numbered cores. It is recommended for use in transporting systems, construction of...

<< Prev Next >>