SAB BRÖCKSKES GmbH & Co. KG Datasheets for Electrical Power Wires

Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. 
Electrical Power Wires: Learn more

Page: 1 2 3 4 5
Product Name Notes
GP 400 SF DR – 400 Hz Reeling Cable for Motorized Cable Reels and Scissor Systems The GP 400 SF DR is a highly flexible 400 Hz reeling cable with 7 power conductors of 35.0 mm² and 6 x...
Antistatic cable (ESD (Electrostatic Discharge) for test bench measurement technology, e.g. for test adapters on control units. The ESD cable is used wherever there is a risk of electronic components...
BIHF(K)-J is silicone insulated strands with extremely notch resistant silicone outer sheath. It has an improved tear resistance and good sunlight resistance. It finds its application in plastics processing, packaging...
Cable for use on motorised cable reels, from a core diameter of min. 600 mm or in cable carrier (crocodile).
Cables with Oil Resistance, SL 891 C
Cables with Oil Resistance, SL 893 C
For flexible use on mobile GPUs, in PIT systems, on frequency converters and as a flexible extension for operating lengths over 25 metres.
For use in flexible applications, e.g. on mobile GPUs, PIT systems and as a connecting cable between sleeve and plug in reeling applications.
Motor connection cable for the electrical hook-up of drilling equipment, compressors, generators as well as pumps in rough environments.
Our GP 270 V DC cable in 8 × 8 AWG + 8 × 8 AWG + 2 × 3 × 14 AWG is specifically designed for the ground power supply of F‑35 fighter jets and ensures reliable energy delivery to the...
SABIX® SD 705 FRNC C1 is a continuously flexible halogen-free data cable with improved fire performance. Furthermore, it is oil and fuel resistant. This cable is used as festoon cable...
SABIX® SD 715 C FRNC C1 is a continuously flexible halogen-free data cable with overall copper screen and improved fire performance. Furthermore, it has good EMC characteristics. This cable is...
SABIX® SD 745 C FRNC C1 is a continuously flexible flame retardant and self-extinguishing Wire. Furthermore, it is certified acc. to NF C 32-070 C1. This cable is used as...
SC 600 HDTR has a Besilen® 722 insulation and consists of insulated strands with silicone outer sheath. It finds its application in plastics processing, packaging machine construction, smelteries, steelworks, and...
SRY D 321 C is a screened and semi-rigid PVC data cable with good EMC characteristics. It is applied in measuring, control, and voice signals, e.g. in medicine technologies, in...
The BiZ is a halogen-free, silicone twin cable that is flexible at low temperatures. It is especially applied in smelteries, steelworks, and hot-rolling mills, in cement, glass, and ceramic factories,...
The data/ POF cables are designed for a good electromagnetic characteristics signal transmission for installation in switch boxes and wind energy plants. The copper cable is used for the transmission...
The fire resistant cable is a continuously flexible halogen-free control cable with overall copper screen and improved fire performance. Additionally, it is oil and fuel resistant and does not cause...
The flexible TR 600 CY black Type TC, MTW, and WTTC is an oil resistant Tray Cable and Machine-Tool Cable with overall copper screen for industrial machinery. It gets used...
The PVC servo cable with overall copper screen can be used, for example, as motor connection cable of pitch drives.
The UL recognized and CSA approved PVC control cable with numbered cores with strand construction acc. to the American Wire Gauge (AWG) and is used, for example, in construction of...
This highly flexible sensor cable is suitable for the transmission of measured values of a weather station for the control of yaw mechanism in wind energy plants. The highly flexible...
TR 600 black Type TC, MTW, and WTTC is a UV and oil resistant, flexible Tray Cable and Machine-Tool Cable with black cores. This cable with NFPA 79 for industrial...

Next >>