SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16
Product Name Notes
05V-K/MTW/TEW is a PVC insulated wiring cable that has a NFPA 79 certification. It is recommends for use in construction of control cabinets, appliances and devices for communication technologies, household...
07V-K / H07V-K - PVC stranded wire according to NFPA 79 for industrial installations, in accordance with HAR/UL/CSA. The PVC stranded wire with a rated voltage of 450/750 V is...
R 107 - Highly Flexible High-Voltage Single Conductor for Railway Applications The R 107 is a highly flexible, halogen-free high-voltage single conductor with Besilen® insulation for use as a power...
A 1 L single consists of two separate cores with a round shape. It is suitable for temperature ranges up to +70 °C. Moreover, it has a small minimum bending...
Grounding wire with braiding on the conductor to improve dimensional stability and contact. The design is particularly suitable for use on rail vehicles. The copper grounding wire is used as...
H05V2-K/H05V-K is a PVC insulated wiring cable with a nominal voltage of 300/500 V and a minimum bending radius of only 4 x d. This IEC 60228 class 5 cable...
LiYCY cable with good EMC characteristics. This screened data cable with colour code acc. to DIN 47100 is used in scales, construction of appliances and control panels, construction of low-voltage...
LiYCY TP cable is a paired and screened PVC data cable with small outer diameter. This cable is applied in measuring, control, and voice signals, e.g. in low-voltage switchboard plants,...
LiYDY-CY TP is a paired PVC data cable with pair-wise and overall copper screen. Applications are in measuring, control, and voice signals, e.g. in scales and low-voltage switchboard plant engineering,for...
LiYY Cable - The PVC/PVC data cable is a flexible data cable with a small outer diameter. It is applied in scales, construction of appliances and control panels, construction of...
LiYY TP is a PVC data cable with twisted pairs and a small bending radius. The cable is used in scales, construction of appliances and control panels, construction of low-voltage...
RT 113 D is a PVC torsion cable with overall copper screen and a torsion angle up to +/- 270° over 0.5 m. It is recommended for use in packaging,...
RT 113 is a PVC torsion cable with a torsion angle up to +/- 270° over 0.5 m. It is recommended for use in packaging, wood working, textile, welding and...
The flame retardant and self-extinguishing PVC insulated cable has two parallel cores and an oval shape. Additionally, it has a small bending radius of 7.5 x d. This cable is...
The H07V2-K/H07V-K single conductor with PVC insulation is flame retardant and self-extinguishing acc. to IEC 60332-1-2 and VDE 0482-332-1-2. This harmonized single conductor is used, for example, in generator, transformer...

<< Prev Next >>