SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| Flexible and oil resistant Tray Cable / Machine-Tool Cable with yellow cores for industrial machinery. Recommended applications are machine tools, control systems assembly lines, CNC machining, grinding machines, bottling equipment,... | |
| High flex cable with numbered cores for continuous movement and uncritical PWIS. This highly flexible cable is oil resistant & recommended for use in handling, material handling and automation technologies,... | |
| S 200 C is a continuously flexible TPE/PUR control cable with numbered cores and overall copper screen. Additionally, it has a small outer diameter, a min. bending radius, and uncritical... | |
| The high-flex and oil resistant TR 600 Auto blue is an UV resistant Tray Cable and Machine-Tool Cable with blue cores for cable tracks. It is used in machine tools,... | |
| The high-flex TR 600 Auto black is an UV and oil resistant Tray Cable and Machine-Tool Cable with black cores for cable tracks. Its applications are in machine tools, control... | |
| The NFPA 79 certified and sunlight resistant TR 600 CY Lean is a screened Tray Cable and Machine-Tool Cable for industrial machinery. Its applications are in machine tools, control systems... | |
| The oil resistant TR 600 blue is a flexible Tray Cable and Machine-Tool Cable with blue cores and NFPA 79 for industrial machinery. This oil resistant wire is recommended for... | |
| The screened high-flex TR 600 Auto CY black is an UV and oil resistant Tray Cable and Machine-Tool Cable with black cores and overall copper screen for cable tracks. Recommended... | |
| The sunlight resistant and high-flex TR 600 Auto red is an oil resistant Tray Cable and Machine-Tool Cable with red cores for cable tracks. Recommended applications are in machine tools,... | |
| The UV and sunlight resistant TR 600 red is an oil resistant and flexible Tray Cable and Machine-Tool Cable with red cores and NFPA 79 for industrial machinery. Recommended applications... | |
| Type N (NiCrSi-NiSi) thermo cable with a conductor cross-section of 1.5 mm². The high-temperature-res istant thermal cable can also be designed as a compensating cable with a conductor cross-section of... | |
| WTTC = Wind Turbine Tray Cable (WTTC) - The screened and oil resistant TR 600 CY blue is an oil resistant Wind Turbine Tray Cable and Machine-Tool Cable for industrial... |
| << Prev | Next >> |