SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 2 3 4 5 6 7 10 16
Product Name Notes
2-core compensating and thermocouple cable, twisted. The silicone-insulated compensating or thermo cable is temperature-resistan t up to max. +180°C, short-time use up to +250°C.
GP 400 SF DR – 400 Hz Reeling Cable for Motorized Cable Reels and Scissor Systems The GP 400 SF DR is a highly flexible 400 Hz reeling cable with 7 power conductors of 35.0 mm² and 6 x...
Profibus cable for fieldbus cabling - This flexible Profibus Cable has been specially developed for communication between automation systems and decentralized peripheral devices in the field and is suitable for...
Antistatic cable (ESD (Electrostatic Discharge) for test bench measurement technology, e.g. for test adapters on control units. The ESD cable is used wherever there is a risk of electronic components...
BiAF/Cu/Bi-J is silicone insulated strands with overall copper screen and silicone outer sheath. Moreover, it has good EMC characteristics. It is used in packaging and textile machine construction, refrigeration, heat...
BIHF(K)-J is silicone insulated strands with extremely notch resistant silicone outer sheath. It has an improved tear resistance and good sunlight resistance. It finds its application in plastics processing, packaging...
BiHF/Cu/Bi(K)-J is silicone insulated strands with copper screen and extremely notch resistant silicone outer sheath. Moreover, it has an improved tear resistance and good sunlight resistance. It is used in...
Cable Assemblies // Harnessed Helix Cables // Helix Cable
cable for strain gauges
Cable for use on motorised cable reels, from a core diameter of min. 600 mm or in cable carrier (crocodile).
Connection cable USB A with USB C connector
Copper screened and UL/cUL recognized cable for a temperature range up to +200°C.
extension cable for strain gauges
For flexible use on GPUs.
For flexible use on mobile GPUs, in PIT systems, on frequency converters and as a flexible extension for operating lengths over 25 metres.
For use in flexible applications, e.g. on mobile GPUs, PIT systems and as a connecting cable between sleeve and plug in reeling applications.
For use in flexible applications, e.g. on mobile GPUs.
Insulated thermocouple cable (2-core) with a core cross-section of 1.5 mm² and a minimum bending radius of 7.5 x d. This thermocable and compensating cable is available with optional thermocouples...
Measuring tasks are becoming more and more complex and the number of measuring points to be evaluated is increasing. This causes a bigger cabling effort. In order to simplify this...
Multiple coaxial cable (16-connectors) is mechanically very robust, easy to handle and can be used in a very space-saving installation.
Our GP 270 V DC cable in 8 × 8 AWG + 8 × 8 AWG + 2 × 3 × 14 AWG is specifically designed for the ground power supply of F‑35 fighter jets and ensures reliable energy delivery to the...
Robust RG 316 coaxial cable with BNC male connectors and 50 Ω BNC couplings. This multiple coaxial cable (8-plug) is mechanically very robust, easy to handle and can be used...
SABIX® R 600 FRNC is a SABIX® Rail Control cable with numbered cores. Moreover, it fulfils fire protection requirements R 15 (EL1A) acc. to EN 45545-2 for hazard levels HL1-3.
SC 600 HDTR has a Besilen® 722 insulation and consists of insulated strands with silicone outer sheath. It finds its application in plastics processing, packaging machine construction, smelteries, steelworks, and...
SC 600 HDTRS with a Besilen® 722 insulation consists of silicone insulated strands with silicone outer sheath and steel wire armouring for mechanical protection. Moreover, the cable is fire resistant.
sensor cable, open ends
sensor extension cable
The unshielded CAN bus cable with narrow bending radii and small outer diameter is easy to assemble and extremely easy to install due to its cable structure. The cable is...
The PB 632 is a flexible PVC Profibus-DP cable. It has layer stranding and pair shielding consisting of a braid of tinned copper round wires. This Profibus cable has been...
The PUR Profibus-DP cable, which was specially designed for cable tracks, has a pair screen in the form of a braid of tinned copper round wires. This Profibus cable has...
The type K thermocouple cable (NI Cr-Ni) can be configured as a thermocouple and compensating cable. The thermocouple cable with the color coding green/white (sheath: green) is suitable for temperatures...
This cable is a flexible PVC Profibus-DP cable with UL approval and 300 V voltage according to UL. It is also flame retardant and self-extinguishing according to IEC 60332-1-2 +...
This cable is highly flexible, has a "fast connect" cable structure and is suitable for both fixed and flexible installation. The drag chain-compatible Profibus-DP cable (2 x AWG 24) was...
This PUR Interbus-S cable for cable tracks with UL approval is halogen-free according to DIN VDE 0472 part 815 and IEC 60754-1. It is used in transport and storage technology...
UL/cUL recognized cable for a Temperature range up to +200°C.

Next >>