SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| High-Performance Cable for Crane Systems and Hoisting Cages The SAB Spreader 722 cable is specifically designed for hoisting cage applications in crane systems and other high-mechanical-stre ss environments. Featuring a... | |
| Cables for Rail Vehicles, Bogies and Boxes, Coupling cable T 790 | |
| Cables for Reeling Application, DR CB 689 P Highflex | |
| Combined CAN-Bus-Cable with overall copper screen. Dimention: 2 x 2 x 0,50 mm² + 4 x 0,50 mm² + 2 x 0,50 mm² | |
| Data cable with overall copper screen that is tested acc. to American ASTM standard and fulfils fire protection requirements R 15 (EL1A) acc. to EN 45545-2 for hazard levels HL1-3. | |
| Flame-retardant and weather-resistant cable for flexible outdoor installation, e.g. bogie, railroad construction machines. This rail cable is also suitable for moving applications inside rail vehicles, e.g. door systems. This cable... | |
| Lift control cable with sisal cord as suspension unit. Colour coding: black cores with consecutive numbers acc. to EN 50334, green-yellow earth wire from 3 cores. | |
| Lift control cable with steel center as suspension unit for highest hanging lengths up to 200 m. | |
| LSZH Cable - SABIX® R 645 FRNC TP is a paired SABIX® Rail Data cable with overall copper screen that has good transmission rates and crosstalk attenuation. This low smoke... | |
| SABIX® A 156 FRNC is a halogen-free wiring cable with extended temperature range and a voltage of 450/750 V. The single conductor cable with good fire performance is recommended for... | |
| SABIX® A 883 Ö is a twisting an torsion connection cable. It is recommended for use in rail vehicles, for instance, bogies and boxes. The cable is also possible without... | |
| SABIX® R 638 FRNC is a SABIX® Rail Control cable with numbered cores and overall copper screen. Moreover, it fulfils fire protection requirements R 15 (EL1A) acc. to 45545-2 for... | |
| The BiZ is a halogen-free, silicone twin cable that is flexible at low temperatures. It is especially applied in smelteries, steelworks, and hot-rolling mills, in cement, glass, and ceramic factories,... | |
| The Festoon 715 P cable is specially designed for applications with high mechanical stress and is ideal for use in cable roller assemblies as well as in simple drum operation. | |
| The Festoon 716 CP cable is specially designed for applications with high mechanical stress and is ideal for use in cable roller assemblies with speeds of up to 240 m/min... | |
| The flexible TR 600 CY black Type TC, MTW, and WTTC is an oil resistant Tray Cable and Machine-Tool Cable with overall copper screen for industrial machinery. It gets used... | |
| The SABIX® R flex cable combines the highest fire safety standards with high flexibility. Its specially developed SABIX® Ultra outer sheath ensures outstanding fire performance, prevents flame propagation, and provides... | |
| TR 600 black Type TC, MTW, and WTTC is a UV and oil resistant, flexible Tray Cable and Machine-Tool Cable with black cores. This cable with NFPA 79 for industrial... |
| << Prev | Next >> |