BRIM Electronics, Inc. Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Brass hardware Nickel plated for high temperature applications. Std. Pkg.: 1000. | |
| MATERIAL: Brass per QQ-B-626A Comp. 22, 1/2 hard. FINISH: Nickel plate per MIL-QQN-290 Type VI. Stainless Steel is per QQ-S-763, Class 7, Type A. Std. Pkg.: 100. | |
| Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural... |