BRIM Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Both are single prong, positive grip, 1/16" bakelite mounting plate, 11/16" mounting centers. Shell: Steel Cadmium plated. Contacts: Brass Cadmium plated. Solder lug. Miniature is used where space is at... | |
| MATERIAL: Body is brass nickel plated, hex shaped, brass nickel plated hex nut and brass tinned lug terminal, recessed head, 1/4-32 thread. Mounts in 1/4" hole on panels up to... | |
| MATERIAL: Body is brass nickel plated, molded nylon head. Mounts in a 5/16" hole in panels up to 3/8" thick. Supplied with a brass nickel plated hex nut, insulating shoulder... | |
| MATERIAL: Body is brass nickel plated, molded nylon head. Spring: phosphor bronze for good contact. Mounts in a 5/16" hole in panels up to 3/8" thick. Supplied with brass nickel... | |
| MATERIAL: Body is Brass Nickel plated. Springs are four leaf beryllium copper, nickel plated. Molded plastic handles. Rated for 10 AMPS AC. Plugs fit all standard banana jacks. Steel nickel... | |
| MATERIAL: Body, tip & sleeve is brass nickel plated, with a a plastic handle or tubular insulator for metal barrels (handles). Metal plugs are shielded with internal insulator. Fits all... | |
| Motorola type phono plugs with 1/8" tube pin. Cadmium plated brass body. Suitable for CATV, CCTV, MATV & CO-AX antenna plug applications. | |
| Open & closed circuit, 2 & 3 conductor type telephone jacks. Tempered nickel silver plated springs to retain their tension. Body: Brass nickel plated. Mounts in panels up to 5/32"... | |
| RCA type phono plugs with 1/8" tube pin & .175" cap hole for CO-AX cables. Suitable for recording equipment, stereos, record players, etc. Nickel plated brass body. | |
| Same as a miniature phone plug except they are suitable where space is truly at a premium. Body, tip & sleeve is brass nickel plated. Internal terminals are tinned plated... | |
| Same as a standard phone plug except they are suitable where space is at a premium. Body, tip & sleeve is brass nickel plated. Internal terminals are tinned plated for... | |
| Same as a standard telephone jack except they are suitable where space is at a premium. Mounts in a 1/4" hole in panels up to 1/8" thick. Tempered nickel silver... | |
| Single conductor phono input jack suitable where space is at a premium. Nickel plated brass shell. Mounts in a 19/64" hole. Rivets & grounds to chassis. Roll-over mount type. |