BRIM Electronics, Inc. Shielded Cable, MIL-W-16878D Type BN 1450 / 1451 / 1452 / 1453

Description
One to four conductors, stranded tinned copper of Type BN insulation --.010" wall PVC, clear nylon jacket -- conductors are cabled, braided tinned copper shield, white PVC jacket overall. Cable components meet UL VW-1 vertical flame test requirements, and is resistant to oils, acids solvents, alkalis, moisture fungus. COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green. OPER. TEMP.: -55°C to +105°C. OPER. VOLT.: 600V. STD. P-U: 500', 1000'.
Request a Quote
Description
One to four conductors, stranded tinned copper of Type BN insulation --.010" wall PVC, clear nylon jacket -- conductors are cabled, braided tinned copper shield, white PVC jacket overall. Cable components meet UL VW-1 vertical flame test requirements, and is resistant to oils, acids solvents, alkalis, moisture fungus. COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green. OPER. TEMP.: -55°C to +105°C. OPER. VOLT.: 600V. STD. P-U: 500', 1000'.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable, MIL-W-16878D Type BN - 1450 / 1451 / 1452 / 1453 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shielded Cable, MIL-W-16878D Type BN
1450 / 1451 / 1452 / 1453
Shielded Cable, MIL-W-16878D Type BN 1450 / 1451 / 1452 / 1453
One to four conductors, stranded tinned copper of Type BN insulation --.010" wall PVC, clear nylon jacket -- conductors are cabled, braided tinned copper shield, white PVC jacket overall. Cable components meet UL VW-1 vertical flame test requirements, and is resistant to oils, acids solvents, alkalis, moisture fungus. COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green. OPER. TEMP.: -55°C to +105°C. OPER. VOLT.: 600V. STD. P-U: 500', 1000'.

One to four conductors, stranded tinned copper of Type BN insulation --.010" wall PVC, clear nylon jacket -- conductors are cabled, braided tinned copper shield, white PVC jacket overall. Cable components meet UL VW-1 vertical flame test requirements, and is resistant to oils, acids solvents, alkalis, moisture fungus. COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green. OPER. TEMP.: -55°C to +105°C. OPER. VOLT.: 600V. STD. P-U: 500', 1000'.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 1450 / 1451 / 1452 / 1453
Product Name Shielded Cable, MIL-W-16878D Type BN
Cable Jacket Polyvinyl Chloride; Nylon
Cable Insulation Type BN
Cable Conductor Copper
Cable Shielding Braid
Standards / Certifications RoHS; MIL-SPEC; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Jacket Over the Shield - 1791 / 1792 / 1793 - BRIM Electronics, Inc.
Specs
Cable Jacket FEP
Cable Insulation FEP
Cable Conductor Silver-plated Copper
View Details
Component Cable - 1812 / 1813 / 1815 - BRIM Electronics, Inc.
Specs
Cable Jacket Silicon Rubber
Cable Insulation SBR
Cable Conductor Copper
View Details
Shielded Computer and Control Cable - 1886 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Braid
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Specs
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
View Details