BRIM Electronics, Inc. Datasheets for Coiled Cords and Cables
Coiled cords and cables have a spring-like form that allows them to stretch and bend with minimal stress on the wire. They can be extended to a length several times greater than their at-rest length, but return to their original length when released.
Coiled Cords and Cables: Learn more
| Product Name | Notes |
|---|---|
| 1 to 8 color coded conductors of 23 AWG 21/36 TC, spiral wrapped TC shield over the conductors, Black BRYONä jacket overall. UL approved for 1 AMP & 300V max. | |
| Cords are composed of multiconductor 23 AWG 21/36 soft tinned copper for a longer flex life. Cords are jacketed in either TPR, or special vinyl -Byronä- formulation for a long... | |
| Each conductor is stranded bare copper, PVC insulation, fillers where necessary, seperator, general all-purpose Gray* PVC jacket overall. UL recognized. General all-purpose PVC jacketed cordage is suitable for most in-door... | |
| RETRACTED Lengths: 1, 2 & 4 Ft. EXTENDED Lengths: 5,10 & 20 Ft. Miniature in size. Suitable for compact equipment. All conductors 28 AWG 19/40 T.C., 100V & 1/2 AMP... | |
| RETRACTED LENGTHS: 1, 2, 3, & 4 ft. EXTENDED LENGTHS: 6, 11, 16, & 22ft. BRIM retractile cords are long lasting, and useful, where cords must change their length or... | |
| BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return... | |
| Miniature in size. Suitable for compact equipment such as FCC* required shielded cords for computers or other interfaced devices. All conductors are 28 AWG 19/40 TC with an aluminum mylar... | |
| RETRACTED LENGTHS: 1, 2, 3, & 4 ft. EXTENDED LENGTHS: 6, 11, 16, & 22ft. BRIM retractile cords are long lasting, and useful, where cords must change their length or... | |
| Single and multi-conductor spiral shielded communication cables, jacketed in TPR or Bryonä plastic. Shielded conductors are individually shielded & jacketed unless indicated. Shield can be pigtailed for soldering. Safe and... |