BRIM Electronics, Inc. Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class... | |
| SH100 meets or exceeds the performance requirements of MIL-I-23053/1 Class 2, & MIL-R-46846A Ty.1. Shrink ratio--1 3/4:1 (43%). Longitudinal shrinkable: 10%. Resistant to chemicals, fungus, flame (self-extinguishing) , good mechanical... | |
| SH105PA & SH135PA shrink pack assortments are composed of the indicated SH105 or SH135 series of shrinkable PVC or shrinkable Irradiated Polyolefin tubings, in Black (SH105PA) or assorted colors of... | |
| SH110 meets or exceeds the performance requirements of MIL-I-23053/2B, Class 2 but for its dimensions -- it's heavier wall. SH110 is a Heavy Wall Shrinkable PVC tubing, yet it's flexible,... | |
| SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall of meltable liner. | |
| SH135 is flexible yet it provides greater electrical, chemical, and abrasion resistance and greater mechanical strength than that of shrinkable PVC tubing. It not only insulates, it can also encapsulate... | |
| SH200: an extruded modified FEP (Fluorinated-Ethylen e-Propylene) Fluoropolymer tubing, with a continuous Oper. Temp. of +205°C (400°F). SH200 completely shrinks at 384°F (partial shrinkage possible at 300°F). Shrinkage ratio --... | |
| SH206 tubings are extruded modified FEP (Fluorinated-Ethylen e-Propylene) Fluoropolymer tubing, with a continuous Oper. Temp. of +205°C (400°F). SH206 can completely shrink at 384°F with partial shrinkage as low as... | |
| SH250: an extruded modified PTFE (PolyTetraFluoroEthy lene) Fluoropolymer tubing, with a continuous operating temperature of +250°C (550°F). SH250 will shrink when heated to 621°F. Shrinkage ratio — 1.5:1. Used wherever... | |
| SH254 tubing can recover to approximately 1/4 of its expanded size when heated to its gel point (621°F- 625°F). Because of its exceptional shrinkage capability, its recommended that the outside... | |
| SHTF is made with a combination of PTFE and FEP Fluoropolymers. The inner wall is made of FEP and the outer wall of PTFE. When the tubing is heated, the... |