BRIM Electronics, Inc. Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a... | |
| Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are cabled, then a .032" Gray 105°C UL VW-1 PVC jacket overall. Color coded. Cable meets UL Style... | |
| Miniature in size. Suitable for compact equipment such as FCC* required shielded cords for computers or other interfaced devices. All conductors are 28 AWG 19/40 TC with an aluminum mylar... |