BRIM Electronics, Inc. Component Cable 1812 / 1813 / 1815

Description
2 & 3 conductors, stranded tinned copper conductors, SBR* rubber insulation, fillers, cotton serve, SBR* rubber jacket overall. Cables run per MIL-C-3432. Color code: 1-White, 2-Black, 3-Green. Oper. temp.: -40°C to +75°C. Std. P-U: 1000ft. Definitions: CO=Component. Duty: L= Light duty (300V), M= Medium duty (600V), H= Heavy duty (600V). Applications: G=General all purpose, medium low temperature. (-40°C to No+75°C) B=Low temperature, oil & superior heat resistant. (-55°C to +80°C) C=Low temperature, oil & heat resistant. (-55°C to +80°C) D=Low temperature, oil & heat resistant. (-55°C to +75°C) H=Low temperature, superior heat & weather resistant. (-55°C to +90°C) K=Low temperature, oil heat & weather resistant. (-55°C to +80°C) L=Low temperature, heat resistant. (-55°C to +75°C) N=Medium low temperature, oil & heat resistant. (-40°C to +85°C) O=Oil resistant, medium low temperature. (-40°C to +75°C) Stranding: S=Semi-flexible, F=Flexible, E=Extra-flexible.
Request a Quote
Description
2 & 3 conductors, stranded tinned copper conductors, SBR* rubber insulation, fillers, cotton serve, SBR* rubber jacket overall. Cables run per MIL-C-3432. Color code: 1-White, 2-Black, 3-Green. Oper. temp.: -40°C to +75°C. Std. P-U: 1000ft. Definitions: CO=Component. Duty: L= Light duty (300V), M= Medium duty (600V), H= Heavy duty (600V). Applications: G=General all purpose, medium low temperature. (-40°C to No+75°C) B=Low temperature, oil & superior heat resistant. (-55°C to +80°C) C=Low temperature, oil & heat resistant. (-55°C to +80°C) D=Low temperature, oil & heat resistant. (-55°C to +75°C) H=Low temperature, superior heat & weather resistant. (-55°C to +90°C) K=Low temperature, oil heat & weather resistant. (-55°C to +80°C) L=Low temperature, heat resistant. (-55°C to +75°C) N=Medium low temperature, oil & heat resistant. (-40°C to +85°C) O=Oil resistant, medium low temperature. (-40°C to +75°C) Stranding: S=Semi-flexible, F=Flexible, E=Extra-flexible.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Component Cable - 1812 / 1813 / 1815 - BRIM Electronics, Inc.
Lodi, NJ, United States
Component Cable
1812 / 1813 / 1815
Component Cable 1812 / 1813 / 1815
2 & 3 conductors, stranded tinned copper conductors, SBR* rubber insulation, fillers, cotton serve, SBR* rubber jacket overall. Cables run per MIL-C-3432. Color code: 1-White, 2-Black, 3-Green. Oper. temp.: -40°C to +75°C. Std. P-U: 1000ft. Definitions: CO=Component. Duty: L= Light duty (300V), M= Medium duty (600V), H= Heavy duty (600V). Applications: G=General all purpose, medium low temperature. (-40°C to No+75°C) B=Low temperature, oil & superior heat resistant. (-55°C to +80°C) C=Low temperature, oil & heat resistant. (-55°C to +80°C) D=Low temperature, oil & heat resistant. (-55°C to +75°C) H=Low temperature, superior heat & weather resistant. (-55°C to +90°C) K=Low temperature, oil heat & weather resistant. (-55°C to +80°C) L=Low temperature, heat resistant. (-55°C to +75°C) N=Medium low temperature, oil & heat resistant. (-40°C to +85°C) O=Oil resistant, medium low temperature. (-40°C to +75°C) Stranding: S=Semi-flexible, F=Flexible, E=Extra-flexible.

2 & 3 conductors, stranded tinned copper conductors, SBR* rubber insulation, fillers, cotton serve, SBR* rubber jacket overall. Cables run per MIL-C-3432. Color code: 1-White, 2-Black, 3-Green. Oper. temp.: -40°C to +75°C. Std. P-U: 1000ft.
Definitions: CO=Component. Duty: L= Light duty (300V), M= Medium duty (600V), H= Heavy duty (600V).

Applications:

G=General all purpose, medium low temperature. (-40°C to No+75°C)
B=Low temperature, oil & superior heat resistant. (-55°C to +80°C)
C=Low temperature, oil & heat resistant. (-55°C to +80°C)
D=Low temperature, oil & heat resistant. (-55°C to +75°C)
H=Low temperature, superior heat & weather resistant. (-55°C to +90°C)
K=Low temperature, oil heat & weather resistant. (-55°C to +80°C)
L=Low temperature, heat resistant. (-55°C to +75°C)
N=Medium low temperature, oil & heat resistant. (-40°C to +85°C)
O=Oil resistant, medium low temperature. (-40°C to +75°C)

Stranding: S=Semi-flexible, F=Flexible, E=Extra-flexible.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 1812 / 1813 / 1815
Product Name Component Cable
Cable Jacket Silicon Rubber
Cable Insulation SBR
Cable Conductor Copper
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Shielded Control Cable - 3019 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
View Details
PTFE Conductors, Braided Shield, No Jacket - 1771 / 1772 / 1773 / 1774 - BRIM Electronics, Inc.
Specs
Cable Jacket PTFE
Cable Insulation PTFE
Cable Shielding Braid
View Details
Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Specs
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details