BRIM Electronics, Inc. Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| B110 tubings meet MIL-I-631 except for its heavy (.032") wall. Suitable for those situations where an inexpensive, general all-purpose, flexible, yet abrassion resistant tubing is required. It's heavier wall provides... | |
| BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater... | |
| BRIMFLEXä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength,... | |
| BRIMFLEXä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876... | |
| BRIML0Nä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLONä tubings are rated for continuous operating... |