BRIM Electronics, Inc. Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Cords are composed of multiconductor 23 AWG 21/36 soft tinned copper for a longer flex life. Cords are jacketed in either TPR, or special vinyl -Byronä- formulation for a long... | |
| Each conductor 22 AWG 7/30 TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for PA systems, unshielded computer cable, indoor or outdoor intercom systems, signal systems,... | |
| Each conductor is stranded bare copper, EPDM insulation, non-wicking fillers where necessary, cotton serve, Yellow* CPE jacket overall. UL & CSA recognized. Suitable for most outdoor/in-door applications. Cable is resistant... | |
| Five to nineteen conductors of Type C-12 stranded tinned copper, .016" wall PVC, cabled, clear Mylar wrap, Black 105°C PVC jacket overall. Cable components meet UL VW-1 vertical flame test... |