BRIM Electronics, Inc. Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| 2 to 4 conductors of 22 AWG solid bare copper, .010"wall of high density Polyethylene, twisted, .015" Beige weather resistant PVC jacket overall. Color code: 1-Red, 2-Green, 3-Yellow, 4-Black. OPER. | |
| 22 AWG stranded tinned copper conductors MIL-W-16878 Type C (.016" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 1000V. OPER. TEMP.:... | |
| 22 AWG stranded tinned copper conductors UL Type 1007 (.016" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 300V. OPER. TEMP.:... | |
| 22 or 19AWG solid bare copper high density polyethylene insulated conductors. The conductors paired, cabled with a non-hygroscopic tape wrap, a .008"corrugated Aluminum shield, and a high molecular weight black... | |
| 24 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. OPER. TEMP.:... | |
| 24 or 22AWG solid bare copper Polypropolene insulated conductors, a waterproof jelly filling surrounding the cores of the pairs, a non-hygroscopic tape wrap, more jelly filling over and under a... | |
| 26 to 30 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. | |
| 28 AWG stranded tinned copper conductors UL VW-1, .010" wall of 105°C. Conductors are laid parallel into a flat ribbon cable. Conductors are colored Gray, with one edge Red for... | |
| 4, 6 or 8 conductors of 26 AWG 7/34 or 28 AWG 7/36 bare copper, PP insulation, 80°C Silver Satin PVC jacket overall. Suitable for extending telephone lines or other... |