BRIM Electronics, Inc. Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| RETRACTED LENGTHS: 1, 2, 3, & 4 ft. EXTENDED LENGTHS: 6, 11, 16, & 22ft. BRIM retractile cords are long lasting, and useful, where cords must change their length or... | |
| BRIM CHVä eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables, and provides high temperature resistance not available with Polyethylene or Rubber insulated high... | |
| BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return... | |
| RETRACTED LENGTHS: 1, 2, 3, & 4 ft. EXTENDED LENGTHS: 6, 11, 16, & 22ft. BRIM retractile cords are long lasting, and useful, where cords must change their length or... | |
| Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for... |