BRIM Electronics, Inc. Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| 1 conductor stranded tinned copper white Polyethylene dielectric, spiral or braided tinned copper shield, rugged oil & moisture resistant high-gloss Chrome soft and flexible PVC jacket overall. Low capacitance & | |
| 1 conductor stranded tinned copper, white Polyethylene dielectric, spiral or braided tinned copper shield, rugged oil & moisture resistant hi-gloss, soft & flexible Chrome PVC jacket overall. Low capacitance & | |
| 1 or 2 conductors stranded tinned copper, white foam polyethylene dielectric, braided tinned copper shield, soft & flexible Chrome PVC jacket overall. Our foam Polyethylene electric construction has as much... | |
| 2 Cond. stranded tinned copper .016" wall polyethylene, fillers, mylar wrap, tinned copper shield, .030" high-gloss Black PVC jacket overall. Nom. Cap./ft. between one conductor and remaining conductor connected to... | |
| 2 conductor 18 AWG stranded tinned copper .025" wall polyethylene, fillers, clear mylar wrap, braided inned copper shield, .030" high abrasion resistant high-gloss Black soft flexible PVC jacket overall. Suitable... | |
| 2 conductors 18 AWG 16/30 TC, .018" wall 80°C PVC, conductors are twisted, high molecular weight Black Polyethylene jacket overall. Suitable as an unshielded computer cable, communication, speaker extensions, PA... | |
| 2 conductors 22 AWG stranded tinned copper, .010" wall PVC, spiral TC shield, solid TC drain wire, .016" soft flexible Black PVC jacket overall. Drain wire easily pulls through & | |
| 2 conductors stranded bare copper, insulated with 60°C Rubber or PVC, extruded into a parallel/zip cord. Polarity identification: rib on one conductor. All purpose cord for lamps, radios, speakers, paint... | |
| 2 conductors stranded bare or tinned copper, insulated with 80°C PVC, extruded into a parallel/zip cord. Polarity identification for colors: rib on one conductor, Clear: one conductor tinned, one conductor... | |
| 2 to 4 conductors of 22 AWG solid bare copper, .010"wall of high density Polyethylene, twisted, .015" Beige weather resistant PVC jacket overall. Color code: 1-Red, 2-Green, 3-Yellow, 4-Black. OPER. | |
| 2 to 4 conductors of MIL-W-16878D Type B, twisted, no jacket overall. OPER. TEMP.: -55°C to +105°C. COLOR CODE: 1-Black 2-White, 3-Red, 4-Green.RoHS compliant constructions are available to order. STD. | |
| 22 or 19AWG solid bare copper high density polyethylene insulated conductors. The conductors paired, cabled with a non-hygroscopic tape wrap, a .008"corrugated Aluminum shield, and a high molecular weight black... | |
| 24 or 22AWG solid bare copper Polypropolene insulated conductors, a waterproof jelly filling surrounding the cores of the pairs, a non-hygroscopic tape wrap, more jelly filling over and under a... | |
| 4, 6 or 8 conductors of 26 AWG 7/34 or 28 AWG 7/36 bare copper, PP insulation, 80°C Silver Satin PVC jacket overall. Suitable for extending telephone lines or other... | |
| 2 or 3 conductor solid or stranded tinned copper, PVC insulation, twisted, no jacket overall. Suitable for small PA systems, indoor intercom systems, signal systems, annunciators. OPER. TEMP.: -40°C to... | |
| Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil... | |
| Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polypropylene insulation, each pair twisted with a 24(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil... | |
| Each conductor 18 AWG 16/30 TC, .016" wall of PVC, twisted, cabled, heavy duty Gray PVC jacket overall. Abrasion resistant. Suitable for heavy duty intercom systems, signal systems, nurse's call... | |
| Each conductor 18 AWG 16/30 TC, .016" wall of PVC, twisted, cabled, heavy duty Gray PVC jacket overall. Abrasion resistant. Suitable for heavy duty intercom systems, signal systems, nurse's call... | |
| Each conductor 22 AWG 7/30 TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for PA systems, unshielded computer cable, indoor or outdoor intercom systems, signal systems,... | |
| Each conductor 22 AWG 7/30 TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control... | |
| Each conductor 22 AWG solid TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control... | |
| Each conductor solid or stranded tinned copper, PVC insulation, conductors are twisted, Black PVC jacket overall. Suitable for small PA systems, unshielded computer cable, indoor or outdoor intercom systems, signal... | |
| Each conductor stranded TC .014" wall polyethylene, cabled with fillers, mylar wrap, braided TC shield, chrome PVC jacket overall. OPER. TEMP.: -20°C to +80°C. OPER. VOLT.: 1000V. 1-White, 2-Black, 3-Red,... | |
| Each conductor stranded tinned copper, PVC insulation, conductors are twisted, spiral TC shield, Gray PVC jacket overall. Spiral shield easily pigtails, and provides almost 100% shielding coverage. Suitable for PA... | |
| Each conductor stranded tinned copper, PVC insulation, twisted, braided tinned copper shield, gray PVC jacket overall. Color coded. Suitable for sound, P.A. systems in schools, hospitals, plants, institutions, transmiters, electronic... | |
| Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a... | |
| Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are cabled, then a .032" Gray 105°C UL VW-1 PVC jacket overall. Color coded. Cable meets UL Style... | |
| Four stranded tinned copper conductors, .009" wall of Polypropylene insulation, 2 conductors inside an Aluminum mylar foil shield, foil out, a stranded T.C. drain wire, and 2 cond-uctors outside of... | |
| Stranded tinned copper conductors, special soft PVC insulation, twisted, shielded or unshielded. Designed for low hum & noise pickup. Very flexible. OPER. VOLTAGE: 300V OPER. TEMP.: -40°C to +80°C. | |
| Two PVC insulated stranded TC conductors, twisted, braided tinned copper shield, no jacket overall. Suitable for audio and sound systems, paging systems, broadcasting cable, rack & panel wiring, etc. OPER. |