BRIM Electronics, Inc. Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| .005" to .006" wall of PTFE insulation, 250V, 200°C. | |
| .010" wall of PTFE, 600V, 200C. | |
| .015" to .017" wall of PTFE insulation, 1000V, 200°C. | |
| .016" wall of PVC over a 7 strands to 19 strands tinned copper conductor. OPER. VOLT.: 300V OPER.TEMP: -40°C to +80°C STD. P-U: 100',1000' | |
| .016" wall of PVC plus a clear Nylon jacket over a 7 strands to 19 strands tinned copper conductor. OPER. VOLT.: 300V OPER.TEMP: -40°C to +90°C STD. P-U: 100',1000' | |
| 16 AWG stranded Silicone Bronze wire over a special cotton core, 105°C PVC insulation, Black lacquered glass braid overall. Used for applications requiring a flexible and insulated Bronze aerial wire. | |
| 19 strands Silver plated copper conductor, .016" PTFE insulation. Run to UL Style 1180. Oper. temp.: 200°C. Oper. Volt.: 300V. Standard colors: Black,Brown,Blue,Gra y,Green,Orange,Red,V iolet,White,Yellow. | |
| 2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. OPER.VOLT.: external -- 30V, internal... | |
| 2 to 4 conductors of MIL-W-16878D Type B, twisted, shielded & jacketed or unjacketed. Suitable for stereo applications. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green. STD. P-U: 500', 1000' | |
| 7 strands to 105 strands tinned copper conductor, with a .031" wall of 105°C PVC. OPER. VOLT.: 600V OPER.TEMP: -40°C to +105°C. | |
| 7str. or 19str. tinned copper, .009" semi-rigid PVC insulation that is flame (UL VW-1), fungus, alkali, oil, acid, solvent & moisture resistant. Suitable for business machines and electronic components. OPER. | |
| 7str. or 19str. tinned copper, .016" wall 105°C PVC. STD. P-U: 100',1000' | |
| 7str. to 105str. tinned copper, .016" wall 80°C PVC plus a .002" to .005" clear Nylon jacket. STD. P-U: 1000 | |
| DESCRIPTION: A stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA3000* Perfluoropolymer resin. This special resin provides up to a 300C maximum continuous temperature capability with... | |
| Each conductor is stranded bare copper, PVC insulation, fillers where necessary, seperator, general all-purpose Gray* PVC jacket overall. UL recognized. General all-purpose PVC jacketed cordage is suitable for most in-door... | |
| Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V. Shielded:... | |
| Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V. Shielded:... | |
| A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION... | |
| Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures... | |
| Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil... | |
| Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain... | |
| One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Constructions meet UL 3239 for 150°C, UL VW-1. Silicone rubber is abrasion & ozone resistant, & provides limited radiation resistance,... | |
| Silicone Rubber insulation over a stranded tinned copper conductor. Meets either MIL-W-16878/29 (Ty.F 600V) or MIL-W-16878/30 (Ty.FF 1000V). OPER. TEMP.: -55°C to +150°C. Std. Color: Natural/White. Other colors available to... | |
| Solid Silver plated OFHC (oxygen free high conductivity) copper, with a .005" wall of extruded Kyner** (Polyvinylidenefluor ide). OPER.TEMP.: 105°C. OPER.VOLT.: 300V. Suitable as a wire-wrap wire -- high cut-through... | |
| Solid Silver plated OFHC (oxygen free high conductivity) copper, with a wall of extruded Kyner** (Polyvinylidenefluor ide). OPER. TEMP.: 135°C. OPER. VOLT.: 300V Suitable as a wire-wrap wire--high cut-through resistance--for... | |
| Solid tinned copper conductor, .016" wall 80°C PV C. STD. P-U: 1000' | |
| Stranded Silver or Nickel plated copper conductor, extruded TFE or TFE tape wrap, TFE impregnated fiberglass tape, TFE impregnated fiberglass braided jacket overall. Suitable for uses requiring the inertness and... | |
| Stranded silver plated copper, .010" wall of PTFE insulation. | |
| Stranded tinned copper conductor insulated with Rubber, seperator, waxy smooth finish. Suitable as a test lead wire, power, grounding, or portable lead wire. Rubber gives high flexibility, plus low temperature... | |
| Stranded tinned copper conductor, .016" wall of 80°C PVC plus a White glass braided jacket. STD. Color: White STD. P-U: 1000' | |
| Stranded tinned copper conductor, .032" soft, smooth, shiny very flexible PVC insulation. Suitable as a test lead wire, power, grounding, or portable lead wire. The special soft formulation vinyl gives... | |
| Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlas tic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. | |
| Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for... | |
| Stranded tinned copper conductor, insulated with Silicone Rubber, lacquered glass braid overall. Suitable as a flexible high temperature lead wire. Rated for 600V, 200°C. Resistant to many acids, alkalis & | |
| Stretch these coiled test lead wire/cords repeatedly without fear of kinks. 1 ft. extends to appx. 6 ft., 2 ft. to appx. 12 ft. One Cond. 20 AWG flexible stranded... | |
| These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100... | |
| tranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage, 105°C gray PVC jacket overall. All material pass UL VW-1... | |
| TYPE 1: Stranded tinned copper conductor, clear Nylon jacket over PVC insulation. TYPE 2: 22AWG to 12 AWG--Stranded tinned copper conductor, PVC insulation, White glass braid, clear Nylon jacket overall. | |
| TYPE B--uncovered OPER. VOLT.: 600V OPER.TEMP: -55°C to +105°C 7str. or 19str. tinned copper, .010" wall 105°C PVC. STD. P-U: 100',1000' | |
| TYPE BN--Nylon covered OPER. VOLT.: 600V OPER.TEMP: -55°C to +105°C 7str. or 19str. tinned copper, .010" wall 105°C PVC plus .002" to .004" NYLON jacket. STD. P-U: 100',1000' | |
| TYPE C--Braided tinned copper shield overall--no jacket. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C. Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield overall--no... | |
| TYPE C--Braided tinned copper shield, clear Nylon jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper... | |
| TYPE C--Braided tinned copper shield, White PVC jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper... | |
| TYPE C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Description: 7str. or 19str. tinned copper, .016" wall 105°C PVC. STD. P-U: 100',1000 | |
| TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55°C to +105°C Description: stranded tinned copper conductor, .030" to .045" wall 105°C PVC. STD. P-U: 100',1000' | |
| TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55°C to +105°C Stranded tinned copper conductor, .030" to .045" wall 105°C PVC. STD. P-U: 100',1000' | |
| TYPE HW-C--uncovered OPER. VOLT.: 2500V OPER. TEMP: -40°C to +80°C. Stranded tinned copper conductor, .031" to .045" wall 80°C PVC. STD. P-U: 100',1000' | |
| TYPE LW--uncovered OPER. VOLT.: 300V OPER. TEMP: -40°C to +80°C Stranded tinned copper, .010" wall of 80°C PVC insulation. STD. P-U: 1000' | |
| TYPE MW-C--Braided tinned copper shield overall--no jacket. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C. Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield overall--no... | |
| TYPE MW-C--Braided tinned copper shield, clear Nylon jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper... | |
| TYPE MW-C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Description: 7str. to 19str. tinned copper, .016" wall 80°C PVC. STD. P-U: 100',1000' | |
| Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous... | |
| Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous... | |
| YPE MW-C--Braided tinned copper shield, White PVC jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper... |