BRIM Electronics, Inc. Datasheets for Synthetic Fibers and Fabrics
Synthetic fibers and synthetic fabrics consist of bulk fibers, yarns, woven cloth or other textile products manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics.
Synthetic Fibers and Fabrics: Learn more
| Product Name | Notes |
|---|---|
| Dacron flat braid treated with a microcrystalline fungicidal wax finish to help prevent slipping when tying knots, resists fungus and mildew. Wont cut or damage items being held together. Stays... | |
| Highly resistant to fluids, fuels & chemicals. Won't outgas under critical vacuum conditions. OPERATING TEMPERATURE: -100°F to +450°F. | |
| Nomex* flat braided lacing tape, gives high strength & temperature performance. Stays flat. Nomex* provides almost as high an operating temperature as PTFE impregnated fiberglass lacing tape, but is lighter... | |
| Nylon flat braid treated with a microcrystalline fungicidal wax finish. Stays flat & flexible, creating a wider contact to distribute stress. Won't slip when tied. Resistant to fungus, flame, abrasion... | |
| PTFE impregnated fiberglass braided flat, gives high strength and temperature performance. Stays flat. PTFE finish adds strength and abrasion protection. Will not cut or damage item tied. OPERATING TEMP.: -100°F... | |
| Round twisted Nylon, treated with a microcrystalline fungicidal wax to resist mildew, fungus & help in tying. OPERATING TEMP.: -67°F TO +250°F. STD. P-U: 1 TUBE. |