BRIM Electronics, Inc. Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| Brass hardware Nickel plated for high temperature applications. Std. Pkg.: 1000. | |
| MATERIAL: Body is Brass nickel plated, molded fluted or hex captive head that completely insulates post from panel plus 2 hex nuts. Available in wrap around turret type end. Rated... | |
| MATERIAL: Body is Brass Nickel plated, with a molded fluted captive head, hex nuts and either an insulating washer or all metal washers (for grounding purposes). Screw end type. Rated... | |
| Nylon has high tensile & torque strength. Wide flange isolates screw from mounting surface. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185°F Std. Pkg.: 100, 1000. | |
| These circuit board supports require no special tools, screws, rivets, etc. to hold boards permanently together--just your fingers. Inexpensive, yet reliable. LOCKING TYPE: The specially designed tension flange on top... |