BRIM Electronics, Inc. Datasheets for Bare Conductor Wire and Cable
Bare conductor wire and cable is made of conducting materials to carry electric current.
Bare Conductor Wire and Cable: Learn more
| Product Name | Notes |
|---|---|
| Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569A, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding strap, bonds, leads and flexible... | |
| Hard drawn pure bare copper welded to a steel core, 40% conductivity. Will not stretch. Used where high tensile strength is needed, such as short wave and transmitting antennas. Has... | |
| Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ | |
| Stranded Phosphur Bronze wire. Designed for short-wave and transmitting antennas, ships, airports, wherever high tensile strength and resistance to the elements are required. STD. P-U: 100',1000 | |
| Stranded wire run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B258, MIL-W-3861 Type S, A-A-59551, dip coated or pure electrolytic copper, annealed for softness, and tinned for quick soldering. STD. P-U:... | |
| TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides... | |
| Wire is run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B-246-51, ASTM-B-258, MIL-W-3861 Type S, A-A-59551 hard drawn dip coated or pure electrolytic copper, & tinned for quick soldering, cut into... | |
| Wire is run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B258, MIL-W-3861 Type S, A-A-59551, dip coated or pure electrolytic copper, annealed for softness, and tinned for quick soldering. STD. P-U:... |