Each conductor 18 AWG 16/30 TC, .016" wall of PVC, twisted, cabled,
heavy duty Gray PVC jacket overall. Abrasion resistant. Suitable for heavy duty intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems. Color coded. OPER. TEMP.: -40°C to +80°C OPER. VOLT.: 400V. See color code for paired cables. STD. P-U: 500',1000' RoHS compliant constructions are available to order.
Each conductor 18 AWG 16/30 TC, .016" wall of PVC, twisted, cabled, heavy duty Gray PVC jacket overall. Abrasion resistant. Suitable for heavy duty intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems. Color coded. OPER. TEMP.: -40°C to +80°C OPER. VOLT.: 400V. See color code for paired cables. RoHS compliant constructions are available to order. STD. P-U: 500',1000'
| BRIM Electronics, Inc. | BRIM Electronics, Inc. | |
|---|---|---|
| Product Category | Audio Cables | Control and Instrumentation Cables |
| Product Number | 3018 | 3018 |
| Product Name | Heavy Duty Unshielded Twisted-paired Intercom Cable | Heavy Duty Unshielded Twisted-paired Communication Cable |
| Product Category | Cable | |
| Cable Shielding | No Shielding | No Shielding |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride |
| Standards / Certifications | RoHS | RoHS |
| North American | 18 AWG | 18 AWG |