BRIM Electronics, Inc. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569C, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads,... | |
| STAINLESS STEEL TUBULAR shielded braid manufactured with type 304 soft drawn Stainless Steel. Used where higher temperatures & or greater mechanical strength is needed. STD. P-U: 100 feet. | |
| TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides... | |
| BRIM’S BMP sleeving is a lightweight PET (Polyethylene Terephthalate) braided Monofilament designed for general commercial and industrial applications where chemical, fungus, cut through and abrasion resistance, and high flexibility are... | |
| BRIMFLEXä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130°C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. | |
| BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser... | |
| BRIMFLEXä BFG fiberglass sleeving is a commercial tightly braided heat treated fiberglass sleeving that is very flexible, and used for high temperature applications--up to 1200°F. BFG fiberglass is non-flammable and... | |
| BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class... | |
| Easily twists on and off. Can be repeatedly flexed without cracking or breaking. Expandable. Holds wire and cable bundles securely and allows leadoffs or additions at any point. Bends around... | |
| SH100 meets or exceeds the performance requirements of MIL-I-23053/1 Class 2, & MIL-R-46846A Ty.1. Shrink ratio--1 3/4:1 (43%). Longitudinal shrinkable: 10%. Resistant to chemicals, fungus, flame (self-extinguishing) , good mechanical... | |
| SH105PA & SH135PA shrink pack assortments are composed of the indicated SH105 or SH135 series of shrinkable PVC or shrinkable Irradiated Polyolefin tubings, in Black (SH105PA) or assorted colors of... | |
| SH110 meets or exceeds the performance requirements of MIL-I-23053/2B, Class 2 but for its dimensions -- it's heavier wall. SH110 is a Heavy Wall Shrinkable PVC tubing, yet it's flexible,... | |
| SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall of meltable liner. | |
| SH135 is flexible yet it provides greater electrical, chemical, and abrasion resistance and greater mechanical strength than that of shrinkable PVC tubing. It not only insulates, it can also encapsulate... | |
| SH200: an extruded modified FEP (Fluorinated-Ethylen e-Propylene) Fluoropolymer tubing, with a continuous Oper. Temp. of +205°C (400°F). SH200 completely shrinks at 384°F (partial shrinkage possible at 300°F). Shrinkage ratio --... | |
| SH206 tubings are extruded modified FEP (Fluorinated-Ethylen e-Propylene) Fluoropolymer tubing, with a continuous Oper. Temp. of +205°C (400°F). SH206 can completely shrink at 384°F with partial shrinkage as low as... | |
| SH250: an extruded modified PTFE (PolyTetraFluoroEthy lene) Fluoropolymer tubing, with a continuous operating temperature of +250°C (550°F). SH250 will shrink when heated to 621°F. Shrinkage ratio — 1.5:1. Used wherever... | |
| SH254 tubing can recover to approximately 1/4 of its expanded size when heated to its gel point (621°F- 625°F). Because of its exceptional shrinkage capability, its recommended that the outside... | |
| SHTF is made with a combination of PTFE and FEP Fluoropolymers. The inner wall is made of FEP and the outer wall of PTFE. When the tubing is heated, the... | |
| TINNED COPPER TUBULAR shielded braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C. Shielding coverage of 95% min. Used in military or critical commercial applications where maximum shielding coverage is required against... |