BRIM Electronics, Inc. Datasheets for Cable Clamps
Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more
| Product Name | Notes |
|---|---|
| Lightweight, good chemical resistance, excellent shock resistance, and non-metallic. Recommended for general use as an indoor or outdoor cable clamp, strain relief, clip, hanger, strap, fastening device. It's non-abrasive smooth... | |
| Made from hard drawn Aluminum. Lightweight. For mount resonant lines, elements for beams, etc. Strong, durable, rust resistant. Std. Pkg.: 100,1000 | |
| OPER. TEMP. RANGE: -10°F to +175°F. QUIK KLIPSä are made from a strong yet resilient gray PVC material. They are elastic enough to accept bundles of wire, cable, tubing, pipe,... | |
| Strong & elastic, the GRAB'M QUIK KLIPä is designed to secure round or flat conductor types of ribbon cables from the side. Their serrated edges hold firmly and prevent slippage. | |
| Zytel 101 Nylon per MIL-P-20693A+ for strength, fungus, chemical (oils, acids, solvents, alcohol, gasoline, hydraulic fluids), corrosion, shock, vibration resistant, it is non-magnetic, lightweight, and won't support combustion. It's non-abrasive... |