BRIM Electronics, Inc. Datasheets for Preload Springs, Spacers, and Washers
Preload springs, spacers, and washers are meant to maintain tension in an assembly where some slack may be present. Their capabilities can eliminate rattle, compensate for expansion or contraction of the assembly materials, or absorb intermittent shock loads. These products are made of elastic deformable materials, most commonly convoluted ductile, high-strength metal alloys which come in machined, welded, and open-ring varieties.
Preload Springs, Spacers, and Washers: Learn more
| Product Name | Notes |
|---|---|
| Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185°F RoHS compliant. Std. Pkg.: 100, 1000. | |
| Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural... |