BRIM Electronics, Inc. Datasheets for Specialty Fibers, Fabrics, and Textiles
Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Fibers, Fabrics, and Textiles: Learn more
| Product Name | Notes |
|---|---|
| Dacron flat braid treated with a microcrystalline fungicidal wax finish to help prevent slipping when tying knots, resists fungus and mildew. Wont cut or damage items being held together. Stays... | |
| Highly resistant to fluids, fuels & chemicals. Won't outgas under critical vacuum conditions. OPERATING TEMPERATURE: -100°F to +450°F. | |
| PTFE impregnated fiberglass braided flat, gives high strength and temperature performance. Stays flat. PTFE finish adds strength and abrasion protection. Will not cut or damage item tied. OPERATING TEMP.: -100°F... |