Legrand Commercial Occupancy Sensor, Gray WSP200GRY

Description
WALL MOUNT OCCUPANCY SENSOR, GRAY Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation. 30% to 60% energy savings. Positive detection indicator. No minimum load requirement. Adjustable sensitivity from 20% to 100%. Patented voltage drop protection. Patented Zero Crossing Circuitry. 180 degree coverage of up to 900 sq. ft. cULus listed. 5-year warranty.
Description
WALL MOUNT OCCUPANCY SENSOR, GRAY Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation. 30% to 60% energy savings. Positive detection indicator. No minimum load requirement. Adjustable sensitivity from 20% to 100%. Patented voltage drop protection. Patented Zero Crossing Circuitry. 180 degree coverage of up to 900 sq. ft. cULus listed. 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Commercial Occupancy Sensor, Gray - WSP200GRY - Legrand
West Hartford, CT, USA
Commercial Occupancy Sensor, Gray
WSP200GRY
Commercial Occupancy Sensor, Gray WSP200GRY
WALL MOUNT OCCUPANCY SENSOR, GRAY Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation. 30% to 60% energy savings. Positive detection indicator. No minimum load requirement. Adjustable sensitivity from 20% to 100%. Patented voltage drop protection. Patented Zero Crossing Circuitry. 180 degree coverage of up to 900 sq. ft. cULus listed. 5-year warranty.

WALL MOUNT OCCUPANCY SENSOR, GRAY

  • Detection Signature Analysis provides high immunity to RFI and EMI.
  • Compact, decorator design replaces existing wall switch.
  • Integrated light level sensor works from 10 to 150 footcandles.
  • Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent.
  • Adjustable time delay of 30 seconds to 30 minutes.
  • Dual 120/277VAC operation.
  • 30% to 60% energy savings.
  • Positive detection indicator.
  • No minimum load requirement.
  • Adjustable sensitivity from 20% to 100%.
  • Patented voltage drop protection.
  • Patented Zero Crossing Circuitry.
  • 180 degree coverage of up to 900 sq. ft.
  • cULus listed.
  • 5-year warranty.
Supplier's Site

Technical Specifications

  Legrand
Product Category Motion and Occupancy Detectors
Product Number WSP200GRY
Product Name Commercial Occupancy Sensor, Gray
Type Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 7962043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 52.49 ft (160 dm)
Mounting Ceiling Mount; Ceiling
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details