Legrand Commercial Occupancy Sensor, White CSD1000

Description
The sensor shall detect occupancy in the control area by detecting Doppler shifts in transmitted ultrasound and passive infrared heat changes. Detection verification of both technologies must occur in order to activate lighting systems. Upon verification, detection by either shall hold lighting on. Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Walk-through mode turns lights off three minutes after the area is initially occupied -- ideal for brief visits such as mail delivery. Simple, one-step setup. Ultrasonic diffusion technology spreads coverage to a wider area (patented). LEDs indicate occupancy detection. Four occupancy logic options give users the ability to customize control to meet application needs. Ultrasonic frequency of 40 kHz. Time delays: automatic, fixed (5, 10, 15, 20, or 30 minutes), walk-through, test-mode. Sensitivity adjustment: reduce sensitivity (for PIR sensitivity); ultrasonic sensitivity is variable with trimpot. Multi-level, 360 degrees Fresnel lens for superior occupancy detection. Mounting options: ceiling tile; 4 square junction box with double gang mudring. Units per power pack: up to 4. cULus listed. 5-year warranty.
Description
The sensor shall detect occupancy in the control area by detecting Doppler shifts in transmitted ultrasound and passive infrared heat changes. Detection verification of both technologies must occur in order to activate lighting systems. Upon verification, detection by either shall hold lighting on. Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Walk-through mode turns lights off three minutes after the area is initially occupied -- ideal for brief visits such as mail delivery. Simple, one-step setup. Ultrasonic diffusion technology spreads coverage to a wider area (patented). LEDs indicate occupancy detection. Four occupancy logic options give users the ability to customize control to meet application needs. Ultrasonic frequency of 40 kHz. Time delays: automatic, fixed (5, 10, 15, 20, or 30 minutes), walk-through, test-mode. Sensitivity adjustment: reduce sensitivity (for PIR sensitivity); ultrasonic sensitivity is variable with trimpot. Multi-level, 360 degrees Fresnel lens for superior occupancy detection. Mounting options: ceiling tile; 4 square junction box with double gang mudring. Units per power pack: up to 4. cULus listed. 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Commercial Occupancy Sensor, White - CSD1000 - Legrand
West Hartford, CT, USA
Commercial Occupancy Sensor, White
CSD1000
Commercial Occupancy Sensor, White CSD1000
The sensor shall detect occupancy in the control area by detecting Doppler shifts in transmitted ultrasound and passive infrared heat changes. Detection verification of both technologies must occur in order to activate lighting systems. Upon verification, detection by either shall hold lighting on. Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Walk-through mode turns lights off three minutes after the area is initially occupied -- ideal for brief visits such as mail delivery. Simple, one-step setup. Ultrasonic diffusion technology spreads coverage to a wider area (patented). LEDs indicate occupancy detection. Four occupancy logic options give users the ability to customize control to meet application needs. Ultrasonic frequency of 40 kHz. Time delays: automatic, fixed (5, 10, 15, 20, or 30 minutes), walk-through, test-mode. Sensitivity adjustment: reduce sensitivity (for PIR sensitivity); ultrasonic sensitivity is variable with trimpot. Multi-level, 360 degrees Fresnel lens for superior occupancy detection. Mounting options: ceiling tile; 4 square junction box with double gang mudring. Units per power pack: up to 4. cULus listed. 5-year warranty.

The sensor shall detect occupancy in the control area by detecting Doppler shifts in transmitted ultrasound and passive infrared heat changes. Detection verification of both technologies must occur in order to activate lighting systems. Upon verification, detection by either shall hold lighting on.

  • Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI.
  • Walk-through mode turns lights off three minutes after the area is initially occupied -- ideal for brief visits such as mail delivery.
  • Simple, one-step setup. Ultrasonic diffusion technology spreads coverage to a wider area (patented).
  • LEDs indicate occupancy detection. Four occupancy logic options give users the ability to customize control to meet application needs. Ultrasonic frequency of 40 kHz.
  • Time delays: automatic, fixed (5, 10, 15, 20, or 30 minutes), walk-through, test-mode. Sensitivity adjustment: reduce sensitivity (for PIR sensitivity); ultrasonic sensitivity is variable with trimpot.
  • Multi-level, 360 degrees Fresnel lens for superior occupancy detection. Mounting options: ceiling tile; 4 square junction box with double gang mudring. Units per power pack: up to 4. cULus listed. 5-year warranty.
Supplier's Site

Technical Specifications

  Legrand
Product Category Motion and Occupancy Detectors
Product Number CSD1000
Product Name Commercial Occupancy Sensor, White
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.41 - PIR movement detectors 10A - 184182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details