Legrand Residential Occupancy/Vacancy Sensor, Light Almond RW3U600LA

Description
The RW3U600 Multi-way Wall Switch Occupancy Sensors are designed to replace standard multi-way (3-way, 4-way) switches. Single Pole, 120VAC, 0-600W. Occupancy-based control plus multi-way operation. Two or more RW3U600s connected together will allow enhanced coverage of the controlled space. Adjustable time delay of 15 seconds to 30 minutes. Light level sensing prevents automatic ON of lights when adequate daylight exists. Replaces three-way or four-way switches when used with other RW3U600s. Lighted switch for visibility in darkened rooms. Manual- or automatic-ON operation. cULus listed. 5-year warranty. Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).
Description
The RW3U600 Multi-way Wall Switch Occupancy Sensors are designed to replace standard multi-way (3-way, 4-way) switches. Single Pole, 120VAC, 0-600W. Occupancy-based control plus multi-way operation. Two or more RW3U600s connected together will allow enhanced coverage of the controlled space. Adjustable time delay of 15 seconds to 30 minutes. Light level sensing prevents automatic ON of lights when adequate daylight exists. Replaces three-way or four-way switches when used with other RW3U600s. Lighted switch for visibility in darkened rooms. Manual- or automatic-ON operation. cULus listed. 5-year warranty. Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).

Suppliers

Company
Product
Description
Supplier Links
Residential Occupancy/Vacancy Sensor, Light Almond - RW3U600LA - Legrand
West Hartford, CT, USA
Residential Occupancy/Vacancy Sensor, Light Almond
RW3U600LA
Residential Occupancy/Vacancy Sensor, Light Almond RW3U600LA
The RW3U600 Multi-way Wall Switch Occupancy Sensors are designed to replace standard multi-way (3-way, 4-way) switches. Single Pole, 120VAC, 0-600W. Occupancy-based control plus multi-way operation. Two or more RW3U600s connected together will allow enhanced coverage of the controlled space. Adjustable time delay of 15 seconds to 30 minutes. Light level sensing prevents automatic ON of lights when adequate daylight exists. Replaces three-way or four-way switches when used with other RW3U600s. Lighted switch for visibility in darkened rooms. Manual- or automatic-ON operation. cULus listed. 5-year warranty. Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).

The RW3U600 Multi-way Wall Switch Occupancy Sensors are designed to replace standard multi-way (3-way, 4-way) switches. Single Pole, 120VAC, 0-600W.

  • Occupancy-based control plus multi-way operation.
  • Two or more RW3U600s connected together will allow enhanced coverage of the controlled space.
  • Adjustable time delay of 15 seconds to 30 minutes.
  • Light level sensing prevents automatic ON of lights when adequate daylight exists.
  • Replaces three-way or four-way switches when used with other RW3U600s.
  • Lighted switch for visibility in darkened rooms.
  • Manual- or automatic-ON operation. cULus listed. 5-year warranty.
  • Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).
Supplier's Site

Technical Specifications

  Legrand
Product Category Motion and Occupancy Detectors
Product Number RW3U600LA
Product Name Residential Occupancy/Vacancy Sensor, Light Almond
Type Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7918260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Detection Range 39.37 ft (120 dm)
Mounting Wall Mount; Wall
View Details
Type 18.A1 - PIR movement detectors - 18A182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details