Legrand Residential Occupancy Sensor, Black RWU600UBKCC4

Description
Single Pole Occupancy Sensor, 3-Wire 600W, Black Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max. 600 ft.2 (56m2) cULus listed. 5-year warranty. Works with most common residential lighting types. RWU600U only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.
Description
Single Pole Occupancy Sensor, 3-Wire 600W, Black Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max. 600 ft.2 (56m2) cULus listed. 5-year warranty. Works with most common residential lighting types. RWU600U only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.

Suppliers

Company
Product
Description
Supplier Links
Residential Occupancy Sensor, Black - RWU600UBKCC4 - Legrand
West Hartford, CT, USA
Residential Occupancy Sensor, Black
RWU600UBKCC4
Residential Occupancy Sensor, Black RWU600UBKCC4
Single Pole Occupancy Sensor, 3-Wire 600W, Black Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max. 600 ft.2 (56m2) cULus listed. 5-year warranty. Works with most common residential lighting types. RWU600U only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.

Single Pole Occupancy Sensor, 3-Wire 600W, Black

  • Replaces a standard light or fan single pole switch.
  • Lighted switch for visibility in darkened rooms.
  • Automatic-ON operation.
  • Fixed five-minute time delay.
  • Low-profile styling with uniform color-matched lens and device.
  • Coverage: 180 degrees, max. 600 ft.2 (56m2)
  • cULus listed.
  • 5-year warranty.
  • Works with most common residential lighting types.
  • RWU600U only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.
Supplier's Site

Technical Specifications

  Legrand
Product Category Motion and Occupancy Detectors
Product Number RWU600UBKCC4
Product Name Residential Occupancy Sensor, Black
Type Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 7962003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Mounting Ceiling Mount; Ceiling
View Details