Legrand Commercial Passive Infrared (PIR) Wall Switch Sensor WSP250I

Description
Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Ivory 180-degree PIR Coverage Built in light level sensor LED detection indicator Dual-voltage model; 120/277 VAC 1-inch deep back body and flying leads for easy installation Time delay adjustment from 30 seconds to 30 minutes Adjustable unit sensitivity (light sensing) from 20% to 100% Supplied with matching TP26 nylon wall plate
Description
Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Ivory 180-degree PIR Coverage Built in light level sensor LED detection indicator Dual-voltage model; 120/277 VAC 1-inch deep back body and flying leads for easy installation Time delay adjustment from 30 seconds to 30 minutes Adjustable unit sensitivity (light sensing) from 20% to 100% Supplied with matching TP26 nylon wall plate

Suppliers

Company
Product
Description
Supplier Links
Commercial Passive Infrared (PIR) Wall Switch Sensor - WSP250I - Legrand
West Hartford, CT, USA
Commercial Passive Infrared (PIR) Wall Switch Sensor
WSP250I
Commercial Passive Infrared (PIR) Wall Switch Sensor WSP250I
Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Ivory 180-degree PIR Coverage Built in light level sensor LED detection indicator Dual-voltage model; 120/277 VAC 1-inch deep back body and flying leads for easy installation Time delay adjustment from 30 seconds to 30 minutes Adjustable unit sensitivity (light sensing) from 20% to 100% Supplied with matching TP26 nylon wall plate

Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Ivory

  • 180-degree PIR Coverage
  • Built in light level sensor
  • LED detection indicator
  • Dual-voltage model; 120/277 VAC
  • 1-inch deep back body and flying leads for easy installation
  • Time delay adjustment from 30 seconds to 30 minutes
  • Adjustable unit sensitivity (light sensing) from 20% to 100%
  • Supplied with matching TP26 nylon wall plate
Supplier's Site

Technical Specifications

  Legrand
Product Category Motion and Occupancy Detectors
Product Number WSP250I
Product Name Commercial Passive Infrared (PIR) Wall Switch Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.41 - PIR movement detectors 10A - 184182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2289498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass Break Detector
View Details