Legrand PlugTail™ Commercial Passive Infrared (PIR) Sensor PTWSP250W

Description
Commercial Occupancy Sensor (PIR) PlugTail Automatic Wall Switch with 3 Wire Technology. Compact decorator design, shallow 1" back body, positive detection indicator with no minimum load requirement. Available in Ivory, White, Gray and Light Almond. Detection Signature Analysis provides high immunity to RFI and EMI. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp balasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation, Adjustable sensitivity from 20% to 100%, 180 degree coverage of up to 900 sq. ft. Patented voltage drop protection and zero crossing circuitry. No exposed terminals create a fingersafe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
Description
Commercial Occupancy Sensor (PIR) PlugTail Automatic Wall Switch with 3 Wire Technology. Compact decorator design, shallow 1" back body, positive detection indicator with no minimum load requirement. Available in Ivory, White, Gray and Light Almond. Detection Signature Analysis provides high immunity to RFI and EMI. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp balasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation, Adjustable sensitivity from 20% to 100%, 180 degree coverage of up to 900 sq. ft. Patented voltage drop protection and zero crossing circuitry. No exposed terminals create a fingersafe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Commercial Passive Infrared (PIR) Sensor - PTWSP250W - Legrand
West Hartford, CT, USA
PlugTail™ Commercial Passive Infrared (PIR) Sensor
PTWSP250W
PlugTail™ Commercial Passive Infrared (PIR) Sensor PTWSP250W
Commercial Occupancy Sensor (PIR) PlugTail Automatic Wall Switch with 3 Wire Technology. Compact decorator design, shallow 1" back body, positive detection indicator with no minimum load requirement. Available in Ivory, White, Gray and Light Almond. Detection Signature Analysis provides high immunity to RFI and EMI. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp balasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation, Adjustable sensitivity from 20% to 100%, 180 degree coverage of up to 900 sq. ft. Patented voltage drop protection and zero crossing circuitry. No exposed terminals create a fingersafe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.

Commercial Occupancy Sensor (PIR) PlugTail Automatic Wall Switch with 3 Wire Technology. Compact decorator design, shallow 1" back body, positive detection indicator with no minimum load requirement. Available in Ivory, White, Gray and Light Almond.

  • Detection Signature Analysis provides high immunity to RFI and EMI.
  • Integrated light level sensor works from 10 to 150 footcandles.
  • Compatible with all electronic and magnetic ballasts, PL lamp balasts, compact fluorescent.
  • Adjustable time delay of 30 seconds to 30 minutes.
  • Dual 120/277VAC operation, Adjustable sensitivity from 20% to 100%, 180 degree coverage of up to 900 sq. ft.
  • Patented voltage drop protection and zero crossing circuitry.
  • No exposed terminals create a fingersafe application before, during, and after installation.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
Supplier's Site

Technical Specifications

  Legrand
Product Category Motion and Occupancy Detectors
Product Number PTWSP250W
Product Name PlugTail™ Commercial Passive Infrared (PIR) Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2289498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass Break Detector
View Details