Legrand Commercial Occupancy/Vacancy Sensor, Ivory OSR300SI

Description
PIR Dual Occupancy Switch Sensor, Ivory Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each relay. Auto adjustable time delays: automatic, fixed (5, 10, 15, 20, 25 or 30 minutes), walk-through, test-mode. Selectable time delay automatically adjusts for maximum savings. Selectable walk-through mode turns lights off three minutes after the room is initially occupied if no motion is detected after the first 30 seconds. Selectable test mode allows quick and easy adjustments. Selectable audible alert for impending shutoff. In AUTO-ON mode, if the sensor is manually turned OFF, AUTO-ON will not enable until no motion is detected for 5 minutes. This prevents the light from turning ON when it was intended they remain OFF. Ideal for presentations. LED indicates occupancy detection. Built-in light level sensing with simple, one-step setup. Override mode allows sensor to operate as a service switch in the unlikely event of a failure. NEMA WD 7 guideline utilized for coverage testing. Sensitivity adjustment: PIR (high/low). Coverage: 180 degrees, up to 1050 sq. ft.; major motion 35' x 30'; minor motion 20' x 15'. cULus listed. 5-year warranty. Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.
Description
PIR Dual Occupancy Switch Sensor, Ivory Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each relay. Auto adjustable time delays: automatic, fixed (5, 10, 15, 20, 25 or 30 minutes), walk-through, test-mode. Selectable time delay automatically adjusts for maximum savings. Selectable walk-through mode turns lights off three minutes after the room is initially occupied if no motion is detected after the first 30 seconds. Selectable test mode allows quick and easy adjustments. Selectable audible alert for impending shutoff. In AUTO-ON mode, if the sensor is manually turned OFF, AUTO-ON will not enable until no motion is detected for 5 minutes. This prevents the light from turning ON when it was intended they remain OFF. Ideal for presentations. LED indicates occupancy detection. Built-in light level sensing with simple, one-step setup. Override mode allows sensor to operate as a service switch in the unlikely event of a failure. NEMA WD 7 guideline utilized for coverage testing. Sensitivity adjustment: PIR (high/low). Coverage: 180 degrees, up to 1050 sq. ft.; major motion 35' x 30'; minor motion 20' x 15'. cULus listed. 5-year warranty. Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.

Suppliers

Company
Product
Description
Supplier Links
Commercial Occupancy/Vacancy Sensor, Ivory - OSR300SI - Legrand
West Hartford, CT, USA
Commercial Occupancy/Vacancy Sensor, Ivory
OSR300SI
Commercial Occupancy/Vacancy Sensor, Ivory OSR300SI
PIR Dual Occupancy Switch Sensor, Ivory Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. Choice of Auto-ON or Manual-ON operation, selectable for each relay. Auto adjustable time delays: automatic, fixed (5, 10, 15, 20, 25 or 30 minutes), walk-through, test-mode. Selectable time delay automatically adjusts for maximum savings. Selectable walk-through mode turns lights off three minutes after the room is initially occupied if no motion is detected after the first 30 seconds. Selectable test mode allows quick and easy adjustments. Selectable audible alert for impending shutoff. In AUTO-ON mode, if the sensor is manually turned OFF, AUTO-ON will not enable until no motion is detected for 5 minutes. This prevents the light from turning ON when it was intended they remain OFF. Ideal for presentations. LED indicates occupancy detection. Built-in light level sensing with simple, one-step setup. Override mode allows sensor to operate as a service switch in the unlikely event of a failure. NEMA WD 7 guideline utilized for coverage testing. Sensitivity adjustment: PIR (high/low). Coverage: 180 degrees, up to 1050 sq. ft.; major motion 35' x 30'; minor motion 20' x 15'. cULus listed. 5-year warranty. Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.

PIR Dual Occupancy Switch Sensor, Ivory

  • Detection signature processing eliminates false triggers and provides immunity to RFI and EMI.
  • Zero-crossing for long relay life.
  • Vandal-resistant lens combines precise coverage with durability.
  • Choice of Auto-ON or Manual-ON operation, selectable for each relay.
  • Auto adjustable time delays: automatic, fixed (5, 10, 15, 20, 25 or 30 minutes), walk-through, test-mode.
  • Selectable time delay automatically adjusts for maximum savings.
  • Selectable walk-through mode turns lights off three minutes after the room is initially occupied if no motion is detected after the first 30 seconds.
  • Selectable test mode allows quick and easy adjustments.
  • Selectable audible alert for impending shutoff.
  • In AUTO-ON mode, if the sensor is manually turned OFF, AUTO-ON will not enable until no motion is detected for 5 minutes. This prevents the light from turning ON when it was intended they remain OFF. Ideal for presentations.
  • LED indicates occupancy detection.
  • Built-in light level sensing with simple, one-step setup.
  • Override mode allows sensor to operate as a service switch in the unlikely event of a failure.
  • NEMA WD 7 guideline utilized for coverage testing.
  • Sensitivity adjustment: PIR (high/low).
  • Coverage: 180 degrees, up to 1050 sq. ft.; major motion 35' x 30'; minor motion 20' x 15'.
  • cULus listed.
  • 5-year warranty.
  • Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.
Supplier's Site

Technical Specifications

  Legrand
Product Category Motion and Occupancy Detectors
Product Number OSR300SI
Product Name Commercial Occupancy/Vacancy Sensor, Ivory
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.5D - PIR movement and presence detectors DALI - 185D82300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 1901836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 26.25 ft (80 dm)
Mounting Flush mount
View Details