Legrand Residential Occupancy/Vacancy Sensor, Ivory RW3U603I

Description
RW3U603 Multi-way Wall Switch Vacancy Sensors are designed to replace standard single pole and multi-way (3-way, 4-way) switches. They are ideal for any room with multiple entries such as living and dining rooms, family rooms, bedrooms, bathrooms, hallways, and any other indoor space where vacancy sensor-based control with manual ON/OFF capability are desirable. 120VAC, 60Hz, 0-600W. Occupancy-based control plus multi-way operation. California Title 24 compliant. Two or more RW3U603s connected together will allow enhanced coverage of the controlled space. Adjustable time delay of 15 seconds, 5, 15, 30 minutes. Light level sensing prevents automatic ON of lights when adequate daylight exists. Replaces three-way or four-way switches when used with other RW3U603s. Lighted switch for visibility in darkened rooms. Manual- or automatic-ON operation. cULus listed. 5-year warranty. Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).
Description
RW3U603 Multi-way Wall Switch Vacancy Sensors are designed to replace standard single pole and multi-way (3-way, 4-way) switches. They are ideal for any room with multiple entries such as living and dining rooms, family rooms, bedrooms, bathrooms, hallways, and any other indoor space where vacancy sensor-based control with manual ON/OFF capability are desirable. 120VAC, 60Hz, 0-600W. Occupancy-based control plus multi-way operation. California Title 24 compliant. Two or more RW3U603s connected together will allow enhanced coverage of the controlled space. Adjustable time delay of 15 seconds, 5, 15, 30 minutes. Light level sensing prevents automatic ON of lights when adequate daylight exists. Replaces three-way or four-way switches when used with other RW3U603s. Lighted switch for visibility in darkened rooms. Manual- or automatic-ON operation. cULus listed. 5-year warranty. Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).

Suppliers

Company
Product
Description
Supplier Links
Residential Occupancy/Vacancy Sensor, Ivory - RW3U603I - Legrand
West Hartford, CT, USA
Residential Occupancy/Vacancy Sensor, Ivory
RW3U603I
Residential Occupancy/Vacancy Sensor, Ivory RW3U603I
RW3U603 Multi-way Wall Switch Vacancy Sensors are designed to replace standard single pole and multi-way (3-way, 4-way) switches. They are ideal for any room with multiple entries such as living and dining rooms, family rooms, bedrooms, bathrooms, hallways, and any other indoor space where vacancy sensor-based control with manual ON/OFF capability are desirable. 120VAC, 60Hz, 0-600W. Occupancy-based control plus multi-way operation. California Title 24 compliant. Two or more RW3U603s connected together will allow enhanced coverage of the controlled space. Adjustable time delay of 15 seconds, 5, 15, 30 minutes. Light level sensing prevents automatic ON of lights when adequate daylight exists. Replaces three-way or four-way switches when used with other RW3U603s. Lighted switch for visibility in darkened rooms. Manual- or automatic-ON operation. cULus listed. 5-year warranty. Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).

RW3U603 Multi-way Wall Switch Vacancy Sensors are designed to replace standard single pole and multi-way (3-way, 4-way) switches. They are ideal for any room with multiple entries such as living and dining rooms, family rooms, bedrooms, bathrooms, hallways, and any other indoor space where vacancy sensor-based control with manual ON/OFF capability are desirable. 120VAC, 60Hz, 0-600W.

  • Occupancy-based control plus multi-way operation. California Title 24 compliant.
  • Two or more RW3U603s connected together will allow enhanced coverage of the controlled space.
  • Adjustable time delay of 15 seconds, 5, 15, 30 minutes.
  • Light level sensing prevents automatic ON of lights when adequate daylight exists.
  • Replaces three-way or four-way switches when used with other RW3U603s.
  • Lighted switch for visibility in darkened rooms.
  • Manual- or automatic-ON operation. cULus listed. 5-year warranty.
  • Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).
Supplier's Site

Technical Specifications

  Legrand
Product Category Motion and Occupancy Detectors
Product Number RW3U603I
Product Name Residential Occupancy/Vacancy Sensor, Ivory
Type Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2520160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type IR Detector
View Details