Legrand Residential Occupancy/Vacancy Sensor, White RW3U600W

Description
The RW3U600 has the flexibility to work in a variety of applications including hallways, stairways, bathrooms, living and dining rooms, and other areas with multiple entries. The RW3U600 vacancy sensor allows true multi-way operation with automatic ON/OFF control. 120VAC, 60Hz, 0-600W. Occupancy-based control plus multi-way operation. Two or more RW3U600s connected together will allow enhanced coverage of the controlled space. Adjustable time delay of 15 seconds to 30 minutes. Light level sensing prevents automatic ON of lights when adequate daylight exists. Replaces three-way or four-way switches when used with other RW3U600s. Lighted switch for visibility in darkened rooms. Manual- or automatic-ON operation. cULus listed. 5-year warranty. Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).
Description
The RW3U600 has the flexibility to work in a variety of applications including hallways, stairways, bathrooms, living and dining rooms, and other areas with multiple entries. The RW3U600 vacancy sensor allows true multi-way operation with automatic ON/OFF control. 120VAC, 60Hz, 0-600W. Occupancy-based control plus multi-way operation. Two or more RW3U600s connected together will allow enhanced coverage of the controlled space. Adjustable time delay of 15 seconds to 30 minutes. Light level sensing prevents automatic ON of lights when adequate daylight exists. Replaces three-way or four-way switches when used with other RW3U600s. Lighted switch for visibility in darkened rooms. Manual- or automatic-ON operation. cULus listed. 5-year warranty. Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).

Suppliers

Company
Product
Description
Supplier Links
Residential Occupancy/Vacancy Sensor, White - RW3U600W - Legrand
West Hartford, CT, USA
Residential Occupancy/Vacancy Sensor, White
RW3U600W
Residential Occupancy/Vacancy Sensor, White RW3U600W
The RW3U600 has the flexibility to work in a variety of applications including hallways, stairways, bathrooms, living and dining rooms, and other areas with multiple entries. The RW3U600 vacancy sensor allows true multi-way operation with automatic ON/OFF control. 120VAC, 60Hz, 0-600W. Occupancy-based control plus multi-way operation. Two or more RW3U600s connected together will allow enhanced coverage of the controlled space. Adjustable time delay of 15 seconds to 30 minutes. Light level sensing prevents automatic ON of lights when adequate daylight exists. Replaces three-way or four-way switches when used with other RW3U600s. Lighted switch for visibility in darkened rooms. Manual- or automatic-ON operation. cULus listed. 5-year warranty. Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).

The RW3U600 has the flexibility to work in a variety of applications including hallways, stairways, bathrooms, living and dining rooms, and other areas with multiple entries. The RW3U600 vacancy sensor allows true multi-way operation with automatic ON/OFF control. 120VAC, 60Hz, 0-600W.

  • Occupancy-based control plus multi-way operation.
  • Two or more RW3U600s connected together will allow enhanced coverage of the controlled space.
  • Adjustable time delay of 15 seconds to 30 minutes.
  • Light level sensing prevents automatic ON of lights when adequate daylight exists.
  • Replaces three-way or four-way switches when used with other RW3U600s.
  • Lighted switch for visibility in darkened rooms.
  • Manual- or automatic-ON operation. cULus listed. 5-year warranty.
  • Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).
Supplier's Site

Technical Specifications

  Legrand
Product Category Motion and Occupancy Detectors
Product Number RW3U600W
Product Name Residential Occupancy/Vacancy Sensor, White
Type Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2289495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details