Legrand Commercial Occupancy Sensor, White WSP200W

Description
Occupancy sensors make saving energy and saving money easy. Occupancy sensors turn light on when you enter room and save energy by automatically turning them off when room is unoccupied. These wall mount and passive infrared occupancy sensors have adjustable time delay of 30 seconds to 30 minutes. Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent. 30% to 60% energy savings, adjustable sensitivity from 20% to 100%, dual 120/277VAC operation, and 180 degree coverage of up to 900 sq. ft. Positive detection indicator and no minimum load requirement. Patented voltage drop protection and Zero Crossing Circuitry. cULus listed and 5-year warranty.
Description
Occupancy sensors make saving energy and saving money easy. Occupancy sensors turn light on when you enter room and save energy by automatically turning them off when room is unoccupied. These wall mount and passive infrared occupancy sensors have adjustable time delay of 30 seconds to 30 minutes. Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent. 30% to 60% energy savings, adjustable sensitivity from 20% to 100%, dual 120/277VAC operation, and 180 degree coverage of up to 900 sq. ft. Positive detection indicator and no minimum load requirement. Patented voltage drop protection and Zero Crossing Circuitry. cULus listed and 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Commercial Occupancy Sensor, White - WSP200W - Legrand
West Hartford, CT, USA
Commercial Occupancy Sensor, White
WSP200W
Commercial Occupancy Sensor, White WSP200W
Occupancy sensors make saving energy and saving money easy. Occupancy sensors turn light on when you enter room and save energy by automatically turning them off when room is unoccupied. These wall mount and passive infrared occupancy sensors have adjustable time delay of 30 seconds to 30 minutes. Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent. 30% to 60% energy savings, adjustable sensitivity from 20% to 100%, dual 120/277VAC operation, and 180 degree coverage of up to 900 sq. ft. Positive detection indicator and no minimum load requirement. Patented voltage drop protection and Zero Crossing Circuitry. cULus listed and 5-year warranty.

Occupancy sensors make saving energy and saving money easy. Occupancy sensors turn light on when you enter room and save energy by automatically turning them off when room is unoccupied. These wall mount and passive infrared occupancy sensors have adjustable time delay of 30 seconds to 30 minutes.

  • Detection Signature Analysis provides high immunity to RFI and EMI.
  • Compact, decorator design replaces existing wall switch.
  • Integrated light level sensor works from 10 to 150 footcandles.
  • Compatible with all electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent.
  • 30% to 60% energy savings, adjustable sensitivity from 20% to 100%, dual 120/277VAC operation, and 180 degree coverage of up to 900 sq. ft.
  • Positive detection indicator and no minimum load requirement.
  • Patented voltage drop protection and Zero Crossing Circuitry.
  • cULus listed and 5-year warranty.
Supplier's Site

Technical Specifications

  Legrand
Product Category Motion and Occupancy Detectors
Product Number WSP200W
Product Name Commercial Occupancy Sensor, White
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7191879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
View Details