J. W. Winco, Inc. DIN 1810 A

Description
Specials: Different lengths or other material thicknesses are avaiable for quantities above 100 pieces.
Description
Specials: Different lengths or other material thicknesses are avaiable for quantities above 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
DIN 1810 A -  - J. W. Winco, Inc.
New Berlin, WI, USA
DIN 1810 A
DIN 1810 A
Specials: Different lengths or other material thicknesses are avaiable for quantities above 100 pieces.

Specials: Different lengths or other material thicknesses are avaiable for quantities above 100 pieces.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Wrenches
Product Name DIN 1810 A
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details