Tempco Electric Heater Corporation Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| Drum & Pail Heaters Maximum operating temperature: 425°F (218°C). Power cord is 6-foot long, SJO Type 16/3 complete with three-prong plug for 120 VAC models. Plugs are not included on... | |
| Thermostat Control Models sense temperature in an area remote from the heating element and will automatically cycle heater to maintain set temperature. Three-heat switch allows three wattage ratings per thermostat... | |
| Type 1: Box Style Incoloy® tubular heating element Up to 15 w/in2 Electrical Termination: Type T – 10-32 screw terminals Box Style Guard is perforated aluminzed steel Type 2: Open... | |
| Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection... | |
| Typical Applications For plating tanks, phosphatizing and concentrated aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange... | |
| Typical Applications For plating tanks, rinse tanks and other acidic aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure with universal... | |
| Typical Applications For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure Standard 3-ft. | |
| A helically wound resistance coil made from nickel-chrome wire is precisely strung through specially designed ceramic insulating bricks, forming a flexible heating mat. These heaters transmit heat through both conduction... | |
| As a standard, Cast-In Band Heaters are manufactured in aluminum alloys because this material provides very good thermal conductive properties. For applications requiring higher operating temperatures and/or higher watt densities,... | |
| Bolt heaters are Hi-Density cartridge heaters with a wooden handle attached to a terminal conduit box for easy insertion and removal. | |
| Carefully researched manufacturing methods and quality materials have made Tempco tubular heaters stand apart from other heating elements claiming similar performance. A computer-designed helical coil of 80% Nickel 20% Chromium... | |
| Duraband is a mica insulated heater incorporating a Low Thermal Expansion Alloy outer sheath that is used as a uniquely designed Built-In Strap. It is a proven heater design for... | |
| Electrically heated hose assemblies are designed for optimum transfer of non-explosive liquids or gases. Common Applications Adhesives Bulk Transfer Chemical Transfer Food Products Gas Analyzer Systems Hot Melt Systems Hot... | |
| Etched Foil Kapton flexible heaters are made with a thin metal foil (.001"), usually a nickel base alloy, as the resistance element. The resistance pattern to be etched is designed... | |
| Finned heaters are constructed using Tempco’s robust tubular element as the basis of construction. Fin material is continuously spiral wound tightly onto the element surface to increase the convective surface... | |
| Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a... | |
| Gamma Series mini-coil heaters for hot runner tooling are constructed with the heating element tightly sandwiched between a nickel plated copper inner sleeve and a stainless steel outer sleeve. The... | |
| General Purpose Over-the-Side Immersion Heaters, Vertical Loop Low-Profile Immersion Heaters, Sanitzing Sink Immersion Heaters and Deep Tank/Sump Immersion Heaters are manufactured with Incoloy®, Stainless Steel, Steel or Copper heating elements... | |
| Heavy wall Incoloy® tubular heating elements (field replaceable) provide protection against corrosive air environments and resistance to vibration when compared to open coil elements. Air duct heaters can be designed... | |
| L-shaped Cast-In Heaters are designed for square/rectangular applications. For mounting purposed, heaters can be designed with 45° flanged ear extensions that are bolted and drawn together, or can be made... | |
| Like most Tempco Products, our highly engineered custom manufactured Cartridge Heaters are made to customer specifications. Below is a small sampling of the specialty Cartridge Heaters that Tempco has designed. | |
| Mini-Coil Band Heaters have two types of clamping: Screw operated clamping for the traditional style and Cam Operated Clamping. Cam operated axial clamping allows tool room personnel to replace the... | |
| Precise forming of the tubular heater is required for it to seat properly into the milled slot in the manifold. To ensure this fit, we use a physical template as... | |
| Ruggedly constructed .315 diameter heating elements are the heat source for Maxistrip heaters, providing excellent life. Specially designed aluminum track houses the tubular heating element, providing an excellent heat sink... | |
| Screw Plug Immersion Heaters consist of tubular elements welded or brazed into a threaded screw plug which can then be inserted into a threaded opening in a tank wall or... | |
| Sheath material is 304 Stainless Steel which provides high temperature strength, good thermal conductivity and resistance to oxidation. Sheath is roll crimped over a 304 Stainless Steel end disc. This... | |
| Silicone Rubber Enclosure Heaters are designed for easy installation and safe operation. These rectangular shaped wire-wound Silicone Rubber Heaters are vulcanized to an aluminum mounting plate with mounting holes. They... | |
| Silicone Rubber Heaters are available as wire wound or etched foil. Wire wound elements consist of the resistance wire wound on a fiberglass cord for support and stability. Etched foil... | |
| Specially formulated mineral insulated tape providing excellent thermal conductivity and dielectric strength is used to insulate the nickel chrome resistance wire from the stainless steel sheath. The heater assembly is... | |
| Specially treated rust-resistant steel sheath casing provides physical strength, high emissivity and good thermal conductivity for sheath temperatures up to 900°F (480°C). For corrosive atmospheres and/or sheath temperatures up to... | |
| Stainless steel tubing for liquid cooling is placed in the additional channels of the aluminum track next to the tubular heater in the Heat and Cool designs. The overall low... | |
| Standard guards are made of polypropylene. Fluoropolymer (PTFE) guards are available for chromic acid and temperatures above 180°F (82°C). T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for... | |
| Standard sheath material is 304 Stainless Steel which provides good thermal conductivity, and resistance to corrosion and scaling. Welded end disc made from the same material as the sheath provides... | |
| Standard sheath material is 321 Stainless Steel which provides good thermal conductivity, and resistance to corrosion and scaling. Welded end disc made from the same material as the sheath provides... | |
| Tempco Cast-In Aluminum Platen Heaters are a logical choice to satisfy these critical application parameters, as the aluminum alloy has excellent thermal conductivity and a highly reliable, computer designed heating... | |
| Tempco finned strip enclosure heaters are manufactured with stainless steel sheath and fins and terminated with Type T4: Offset 10-32 Screw Terminals. They are easily installed with special enclosure mounting... | |
| Tempco offers three standard Circulation Heater designs that are compact lightweight unit used for heating gases or liquids. The material being heated is pumped through the coiled seamless 316 SS... | |
| Tempco’s composite bonding and curing heater blankets are designed with an extra strong strain relief, and even heat distribution to produce the best possible cure or bond. Temperature uniformity is... | |
| Tempco's thermo-platens are made from aluminum, bronze and brass alloys. These materials provide excellent thermal conductivity for rapid heat transfer with uniform temperature gradients. To further enhance heat profiles, the... | |
| The adhesive surrounds the resistance wire and transfers the thermal energy directly to the surface of the load. The resistance wire itself has a back and forth kink that acts... | |
| The casting is protected by a stainless steel tube. The maximum operating temperature for the bronze casting is 1200°F (650°C); the optional aluminum casting has a maximum operating temperature of... | |
| The challenging operating parameters these Cast-In Heaters are required for are primarily due to the presence of excessive contamination, high watt densities and high temperature as well as unusual physical... | |
| The densely compacted MgO insulation used in Tempco-Pak heaters produces excellent high temperature insulation resistance and dielectric strength. Heaters can be manufactured with the optional cold nickel leads internally spliced... | |
| The design scope of this product line makes it possible to cast large or small diameter disc shaped rings with nominal thicknesses of 5/8" to 1". These units are an... | |
| The Duo-Tape construction begins with bundled, fine strand resistance wire, 37 to 40 gauge, covered with a minimum of 2 layers of high temperature braided AMOX yarn. The insulated resistance... | |
| The heat source combined with a high temperature insulation allow for high operating temperatures up to 2012°F/1100°C. Higher temperature ratings up to 2192°F/1200°C are available in limited designs. Common Applications... | |
| The heating element is a Series CRT Edison Screw-In Bulb radiant heater. This enclosure heater comes standard with a perforated stainless steel guard attached to a standard NEMA 1 electrical... | |
| The heating source for the Mightyband heater is a resistance wire in straight form or wound into a miniature helical coil. The swaging and drawing process involved in manufacturing the... | |
| The heating source is a resistance wire in straight form or wound into a miniature helical coil. The swaging and drawing process involved in manufacturing the heater cable compacts the... | |
| There are two types of InLine Forced Air Heaters: LDA – outlet temperature of 1000°F (538°C) and Inlet air or gas temperature up to 250°F (121°C) HAC – Exit air... | |
| These heaters are configured for specific tasks in the plastic injection molding environment with extra long leads, Teflon® or fiberglass insulation, optional thermocouples and grounded sensor options at the end... | |
| These heaters are constructed with the following Design Features: Hi-Density Swaged Construction with Single-End, Right-Angle Termination Location 44" mica insulated 842°F (450°C) Lead Wires 1" Diameter Heater Sheath Incoloy... | |
| These heaters are constructed with the following Design Features: Passivated Incoloy Sheath 10" long Teflon® Insulated lead wires Brass Fitting Epoxy Seal at Lead End, 266°F (130°C) Standard, 194°F (90°C)... | |
| They are constructed using a 6063 aluminum finned body and a welded flange. The lightweight outer finned structure in contact with the heated media provides a low watt density surface... | |
| This design consists of tubular heating elements silver brazed or TIG welded to a flange cut from steel or stainless steel plate. Flange plate size, thickness and shape are determined... | |
| This heavy-duty assembly, made from our proven wire-wound silicone rubber heater technology, will provide hundreds of hours of use. • Built-in thermostat limits temperature to 194°F (90°C) • Standard Voltage... | |
| Transfer pipes used in large-scale extrusion lines are difficult to heat because of their irregular geometry. They are not machined cylinders so proper contact and heat transfer are difficult to... | |
| Tubular Nozzle Band heaters are recommended for heating applications where premature nozzle band heater burn-out on plastic injection molding machines is a constant problem due to contamination from plastic overflow... | |
| Type 304 Stainless Steel sheath provides physical strength and resistance to high temperatures of up to 1200°F (650°C) and chemical corrosion. Helically wound resistance wire coil made from nickel-chrome wire... | |
| Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to... | |
| We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder... | |
| Digital On-Off Controller Range: For Metal Drums: 50° to 450°F (10° to 232°C) For Poly Drums: 50° to 160°F (10° to 71°C) Facing and Liner Material: Silicone impregnated cloth Insulation:... | |
| Double Pole 60-250°F thermostat with over-temperature cutout and pilot lamp to indicate heater on/off status Only 8" of vertical riser is heated, allowing liquid level to fluctuate without damaging the... | |
| Holds up to 900 lbs. Chain Link Reinforced Power Cord Infinite Variable Heat Control Overall Diameter is 28-1/2" Inside Diameter of 24" The dolly comes equipped with 3" diameter phenolic... | |
| Two Styles: WCT1 Wraparound Full Coverage Blanket Heater WCT2 Heating Pad that is placed underneath the Tank/Bladder Does not contaminate or scorch your product Durable and Long Lasting Variety of... |