Tempco Electric Heater Corporation Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Connection Head in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F (650°C). | |
| Connection Head with 1/2" NPT Hex Nipple in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires. Mineral Insulated construction... | |
| Connection Head with 1/2" NPT Nipple, Union, Nipple in Two Construction StylesStandard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction... | |
| Connection Head with 1/2" NPT Pipe Nipple in Two Construction StylesStandard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires. Mineral Insulated construction rated... | |
| Handheld Probe in Three Construction Styles Teflon® insulated lead wire construction good to 392°F (200°C)Fiberglass lead wire construction good to 900°F (482°C)3-wire coil cord construction good to 221°F (105°C). Not... | |
| Melt Bolt RTD's come in three styles. Visit the Preconfigured & Stock Parts page for complete part number details and ordering information. Style RT1-Adjustable Tip Thermocouple tip immersion length can... | |
| Open Disc Termination in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F... | |
| Plug or Jack Termination in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to... | |
| Process Connection in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires. Mineral Insulated construction rated up to 1200°F (650°C). | |
| RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an... | |
| Straight Probe in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F (650°C). | |
| Style 1-Adjustable Spring Bayonet RTD Insertion length adjustable from 1" to 10"One can replace several fixed-length thermocouples Forms easily to any angle Style 2-Adjustable Armor Cable Bayonet RTD Insertion length... | |
| Style 3 - Rigid Straight Bayonet RTD Style 4 - Rigid 45° Bend Bayonet RTD Style 5 - Rigid 90° Bend Bayonet RTD Design Features:3/16" diameter stainless steel probe Operating... | |
| Style 6-Rigid Straight Compression Fitting RTD Style 7-Rigid 45° Bend Compression Fitting RTD Style 8-Rigid 90° Bend Compression Fitting RTD | |
| Transmitter Ambient Temperature Range:-40° to +185°F (-40° to +85°C)RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. |