Tempco Electric Heater Corporation Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| Design Features Easy to use high performance at a low price Fuzzy logic PID heat and cool control Fast A-D sampling rate (5 samples/second) Universal Sensor Input (PT-100 RTD, thermocouple)... | |
| Design Features The Encapsulated Design allows for use in areas of high humidity and components are less likely to be damaged in handling 1/4" Quick Disconnect terminals make installation a... | |
| Design Features 1/16 DIN size – 48 mm × 48 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth... | |
| Design Features 1/16 DIN size – 48 mm × 48 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown... | |
| Design Features 1/16 DIN size – 48 mm × 48 mm Short panel depth – only 3-3/8" (86 mm) required Laser trimmed ASIC components On-off or time proportional selections Wide... | |
| Design Features 1/16 DIN size – 48 mm × 48 mm Short panel depth – only 3-3/8" (86 mm) required Laser trimmed ASIC components On-off or time proportional selections Wide... | |
| Design Features 1/32 DIN size – 24 mm × 48 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth... | |
| Design Features 1/32 DIN size – 24 mm × 48 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown... | |
| Design Features 1/4 DIN size – 96 mm × 96 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth... | |
| Design Features 1/4 DIN size – 96 mm × 96 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown... | |
| Design Features 1/4 DIN size – 96 mm × 96 mm Model TEC-402 temperature control with deviation meter Model TEC-401 non-indicating temperature control Laser trimmed ASIC components Short panel depth... | |
| Design Features 1/4 DIN size – 96 mm × 96 mm Model TEC-404 Temperature Control with dial/potentiometer setpoint Model TEC-405 Temperature Control with push wheel setpoint Laser trimmed ASIC components... | |
| Design Features 1/8 DIN size – 48 mm × 96 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth... | |
| Design Features 1/8 DIN size – 48 mm × 96 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown... | |
| Design Features 1/8 DIN size – 48 mm × 96 mm Short panel depth – only 2-9/16" (65 mm) required Laser trimmed ASIC components On-off or time proportional selection Digital... | |
| Design Features 1/8 DIN size – 96 mm × 48 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth... | |
| Design Features 1/8 DIN size – 96 mm × 48 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown... | |
| Design Features 3/16 DIN size – 72 mm × 72 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth... | |
| Design Features 3/16 DIN size – 72 mm × 72 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown... | |
| Design Features 3/16 DIN size – 72 mm × 72 mm Laser trimmed ASIC components Short panel depth – only 2-9/16" (65 mm) required On-off or time proportional selection Digital... | |
| Design Features DIN Rail Mount, 35 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown display RS - 485... | |
| Design Features High Limit Control protects personnel, equipment and materials from over-temperature process conditions Universal programmable thermocouple sensor input Versatile – 2 types of outputs available Highly accurate universal input... | |
| Design Features Ramp & Soak Programmable Control Nine recipes (profiles) available using 64 segments maximum per recipe Event Input – one of 8 functions can be chosen: start run mode,... | |
| TEC-220 Design Features 1/32 DIN size – 24 mm × 48 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel... | |
| PCT-2000 Series — TKZ Encapsulated Electronic Temperature Control | |
| PCT-3000 Series TEC-220 Programmable PID Temperature Control |