Tempco Electric Heater Corporation Datasheets for Ceramic Fiber Heaters
Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing.
Ceramic Fiber Heaters: Learn more
| Product Name | Notes |
|---|---|
| The heat source combined with a high temperature insulation allow for high operating temperatures up to 2012°F/1100°C. Higher temperature ratings up to 2192°F/1200°C are available in limited designs. Common Applications... |